Piezo-Metrics Micron Digital Panel Meter, AC

Description
The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56"). MM50 Series plug-in option modules offer the end-user exceptional accuracy, high speed (up to 60 readings / second), scalability, plus programmable features allow the MM50 Meters to be configured for applications from simple monitoring to computer interface and control. Setup can be from the front panel or by using powerful Setup & Calibration Software, which can be downloaded at no charge from our Software Download Page. Data logging software used with digital panel meters, counters and transmitters Datalogging Software turns a PC connected to up to 31 Micron digital panel meters or digital counters into a powerful, low-cost datalogging system with virtual meter screen views plus arithmetic and totalizing capabilities. Base Model Includes: 1/8 DIN Enclosure Main Board with Green or Red Display 85-264 Volt AC Power Module Signal Conditioner Module
Description
The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56"). MM50 Series plug-in option modules offer the end-user exceptional accuracy, high speed (up to 60 readings / second), scalability, plus programmable features allow the MM50 Meters to be configured for applications from simple monitoring to computer interface and control. Setup can be from the front panel or by using powerful Setup & Calibration Software, which can be downloaded at no charge from our Software Download Page. Data logging software used with digital panel meters, counters and transmitters Datalogging Software turns a PC connected to up to 31 Micron digital panel meters or digital counters into a powerful, low-cost datalogging system with virtual meter screen views plus arithmetic and totalizing capabilities. Base Model Includes: 1/8 DIN Enclosure Main Board with Green or Red Display 85-264 Volt AC Power Module Signal Conditioner Module

Suppliers

Company
Product
Description
Supplier Links
Micron Digital Panel Meter, AC -  - Piezo-Metrics
Simi Valley, CA, United States
Micron Digital Panel Meter, AC
Micron Digital Panel Meter, AC
The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56"). MM50 Series plug-in option modules offer the end-user exceptional accuracy, high speed (up to 60 readings / second), scalability, plus programmable features allow the MM50 Meters to be configured for applications from simple monitoring to computer interface and control. Setup can be from the front panel or by using powerful Setup & Calibration Software, which can be downloaded at no charge from our Software Download Page. Data logging software used with digital panel meters, counters and transmitters Datalogging Software turns a PC connected to up to 31 Micron digital panel meters or digital counters into a powerful, low-cost datalogging system with virtual meter screen views plus arithmetic and totalizing capabilities. Base Model Includes: 1/8 DIN Enclosure Main Board with Green or Red Display 85-264 Volt AC Power Module Signal Conditioner Module

The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56").

MM50 Series plug-in option modules offer the end-user exceptional accuracy, high speed (up to 60 readings / second), scalability, plus programmable features allow the MM50 Meters to be configured for applications from simple monitoring to computer interface and control. Setup can be from the front panel or by using powerful Setup & Calibration Software, which can be downloaded at no charge from our Software Download Page.

Data logging software used with digital panel meters, counters and transmitters
Datalogging Software turns a PC connected to up to 31 Micron digital panel meters or digital counters into a powerful, low-cost datalogging system with virtual meter screen views plus arithmetic and totalizing capabilities.

Base Model Includes:

  • 1/8 DIN Enclosure
  • Main Board with Green or Red Display
  • 85-264 Volt AC Power Module
  • Signal Conditioner Module
Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Digital Panel Meters
Product Name Micron Digital Panel Meter, AC
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Multi Function Panel Meters - 8158328 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details