Piezo-Metrics Large LED Display T24-LD1

Description
100 mm (4") character format Wired logic Inputs allow control of tare and net/gross toggle functions Units conversion using output scaling e.g. kgs to lbs Simple wireless configuration and calibration Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Suitable for crane or weighing applications The T24 wireless telemetry range is a flexible telemetry system designed to provide high accuracy measurement data from a wide range of sensor outputs. To complement the transmitter modules there are devices that allow the building of telemetry systems, these include displays, printers, relay modules, analogue outputs and serial output devices. The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display capable of displaying the summed value of up to eight T24 wireless telemetry acquisition devices. The wireless telemetry large LED display is configured to operate wirelessly using a 2.4 Ghz Worldwide licence exempt radio frequency with a maximum range of up to 800 meters. The T24-LD1 only requires the connection of a 11-30 VDC power supply (not supplied). The unit conforms to IP65 / NEMA4. Using the PC based T24-Toolkit software and T24 USB Base Station the user can quickly and easily select and configure the transmitter devices to be summed on the T24-LD1. The T24 Toolkit also provides advanced user control over the wireless aspects of the system as well as a ‘System Zero’ function. Further wired Logic Inputs allow the user to remotely control Tare and Net/Gross toggle functions. *Maximum range achieved in open field site at height of 3 metres (9.8 feet) above ground.
Datasheet
Description
100 mm (4") character format Wired logic Inputs allow control of tare and net/gross toggle functions Units conversion using output scaling e.g. kgs to lbs Simple wireless configuration and calibration Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Suitable for crane or weighing applications The T24 wireless telemetry range is a flexible telemetry system designed to provide high accuracy measurement data from a wide range of sensor outputs. To complement the transmitter modules there are devices that allow the building of telemetry systems, these include displays, printers, relay modules, analogue outputs and serial output devices. The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display capable of displaying the summed value of up to eight T24 wireless telemetry acquisition devices. The wireless telemetry large LED display is configured to operate wirelessly using a 2.4 Ghz Worldwide licence exempt radio frequency with a maximum range of up to 800 meters. The T24-LD1 only requires the connection of a 11-30 VDC power supply (not supplied). The unit conforms to IP65 / NEMA4. Using the PC based T24-Toolkit software and T24 USB Base Station the user can quickly and easily select and configure the transmitter devices to be summed on the T24-LD1. The T24 Toolkit also provides advanced user control over the wireless aspects of the system as well as a ‘System Zero’ function. Further wired Logic Inputs allow the user to remotely control Tare and Net/Gross toggle functions. *Maximum range achieved in open field site at height of 3 metres (9.8 feet) above ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large LED Display - T24-LD1 - Piezo-Metrics
Simi Valley, CA, United States
Large LED Display
T24-LD1
Large LED Display T24-LD1
100 mm (4") character format Wired logic Inputs allow control of tare and net/gross toggle functions Units conversion using output scaling e.g. kgs to lbs Simple wireless configuration and calibration Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Suitable for crane or weighing applications The T24 wireless telemetry range is a flexible telemetry system designed to provide high accuracy measurement data from a wide range of sensor outputs. To complement the transmitter modules there are devices that allow the building of telemetry systems, these include displays, printers, relay modules, analogue outputs and serial output devices. The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display capable of displaying the summed value of up to eight T24 wireless telemetry acquisition devices. The wireless telemetry large LED display is configured to operate wirelessly using a 2.4 Ghz Worldwide licence exempt radio frequency with a maximum range of up to 800 meters. The T24-LD1 only requires the connection of a 11-30 VDC power supply (not supplied). The unit conforms to IP65 / NEMA4. Using the PC based T24-Toolkit software and T24 USB Base Station the user can quickly and easily select and configure the transmitter devices to be summed on the T24-LD1. The T24 Toolkit also provides advanced user control over the wireless aspects of the system as well as a ‘System Zero’ function. Further wired Logic Inputs allow the user to remotely control Tare and Net/Gross toggle functions. *Maximum range achieved in open field site at height of 3 metres (9.8 feet) above ground.
  • 100 mm (4") character format
  • Wired logic Inputs allow control of tare and net/gross toggle functions
  • Units conversion using output scaling e.g. kgs to lbs
  • Simple wireless configuration and calibration
  • Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
  • Suitable for crane or weighing applications

The T24 wireless telemetry range is a flexible telemetry system designed to provide high accuracy measurement data from a wide range of sensor outputs. To complement the transmitter modules there are devices that allow the building of telemetry systems, these include displays, printers, relay modules, analogue outputs and serial output devices.

The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display capable of displaying the summed value of up to eight T24 wireless telemetry acquisition devices.

The wireless telemetry large LED display is configured to operate wirelessly using a 2.4 Ghz Worldwide licence exempt radio frequency with a maximum range of up to 800 meters.

The T24-LD1 only requires the connection of a 11-30 VDC power supply (not supplied).

The unit conforms to IP65 / NEMA4.

Using the PC based T24-Toolkit software and T24 USB Base Station the user can quickly and easily select and configure the transmitter devices to be summed on the T24-LD1. The T24 Toolkit also provides advanced user control over the wireless aspects of the system as well as a ‘System Zero’ function.

Further wired Logic Inputs allow the user to remotely control Tare and Net/Gross toggle functions.

*Maximum range achieved in open field site at height of 3 metres (9.8 feet) above ground.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Digital Panel Meters
Product Number T24-LD1
Product Name Large LED Display
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details