PCB Piezotronics, Inc. Curved Surface Magnet 080A130

Description
Curved surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud
Description
Curved surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud
Datasheet
Datasheet Summary
Powered by GS/AI

The Curved Surface Magnet, model 080A130, features a diameter of 0.75 inches and a height of 0.72 inches, making it suitable for applications requiring a compact design. It has a pull strength of 15 pounds (67 N), providing reliable attachment capabilities. The magnet is constructed from stainless steel, ensuring durability and resistance to corrosion. It includes a 1/4-28 female threaded hole for easy mounting, and comes with a mounting stud (model 081A40) as a supplied accessory. This product is designed for use in environments where a curved surface attachment is necessary.

Datasheet Summary
Powered by GS/AI

The Curved Surface Magnet, model 080A130, features a diameter of 0.75 inches and a height of 0.72 inches, making it suitable for applications requiring a compact design. It has a pull strength of 15 pounds (67 N), providing reliable attachment capabilities. The magnet is constructed from stainless steel, ensuring durability and resistance to corrosion. It includes a 1/4-28 female threaded hole for easy mounting, and comes with a mounting stud (model 081A40) as a supplied accessory. This product is designed for use in environments where a curved surface attachment is necessary.

Suppliers

Company
Product
Description
Supplier Links
Curved Surface Magnet - 080A130 - PCB Piezotronics, Inc.
Depew, NY, United States
Curved Surface Magnet
080A130
Curved Surface Magnet 080A130
Curved surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud

Curved surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Industrial Magnets
Product Number 080A130
Product Name Curved Surface Magnet
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.14 lbs (3.24 kg)
Width 0.3937 inch (10 mm)
View Details
Red Painted Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly (optional feature)
Material Aluminum-Nickel-Cobalt
Geometry Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details