PCB Piezotronics, Inc. 1.5" CURVED SURFACE MAGNET 080M475

Description
1.5" curved surface magnet with 10-32 tapped hole for mounting bolt and 2 holes for accomodation of locator pin
Datasheet
Description
1.5" curved surface magnet with 10-32 tapped hole for mounting bolt and 2 holes for accomodation of locator pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5
Depew, NY, United States
1.5" CURVED SURFACE MAGNET
080M475
1.5" CURVED SURFACE MAGNET 080M475
1.5" curved surface magnet with 10-32 tapped hole for mounting bolt and 2 holes for accomodation of locator pin

1.5" curved surface magnet with 10-32 tapped hole for mounting bolt and 2 holes for accomodation of locator pin

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Industrial Magnets
Product Number 080M475
Product Name 1.5" CURVED SURFACE MAGNET
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.6299 inch (16 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details