Dynapar Corp. Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
Product Name | Notes |
---|---|
A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration... | |
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. An unbreakable... | |
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Long life... | |
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Protection against... | |
A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are... | |
A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs... | |
A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs... | |
An unbreakable code disk meets the demands of the most severe shock and vibration generating processes. Use of long life bearings keep tough loads from disrupting internal alignment, avoiding failure... | |
Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds... | |
Due to their very high resolutions (up to 10,000 PPR), they are ideal for use in precision positioning and cutting applications. All models have NEMA 4 / IP66 sealing which... | |
Electrical outputs are electronically compatible with almost all drives and PLC's. Differential line driver outputs are available for long cable runs (hundreds of feet) and higher noise immunity.Series X25 encoders... | |
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach®... | |
Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes. Long life,... | |
Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes; use of... | |
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting... | |
Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with... | |
It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice... | |
Key Features: UL Certified for Hazardous Applications Rugged Design Resists up to 400g Shock and 20g Vibration Compact Design with Field Serviceable Connector for Solder-Less Connections Dual Isolated Output Option... | |
Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4"... | |
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extreme ly... | |
Northstar's HD20 Harsh Duty Encoder is an Industrial Hubshaft Encoder that is a compact, heavy-duty encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in... | |
Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds... | |
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA... | |
NorthStar's HSD37 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to +100°C. Its Hard Anodized finish enclosure exceeds IP66/IP67 and NEMA 6... | |
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6... | |
Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects... | |
Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4/IP66 sealing option protects against damage... | |
The E12 encoder is standard Size 12 (1.2" diameter), servo or face-mount, with a rugged metal housing. It includes precision bearings, an O-ring housing seal, and a rugged 1/8" diameter... | |
The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to... | |
The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to... | |
The flexible mount and integral hub shaft reduces cost, simplifies installation and reduces the overall depth by eliminating the traditional flange adapter and flexible coupling. Models with resolutions of 1024... | |
The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features... | |
The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from... | |
The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z). | |
The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion... | |
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies... | |
The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket,... | |
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control... | |
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide... | |
The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft... | |
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging,... | |
The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources,... | |
The Series HS20 Sealed Hollowshaft's floating shaft mount and spring tether minimize bearing loads and eliminate flexible shaft couplings to reduce wear and maintenance.Series HS20 has complete electrical protection from... | |
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine... | |
The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure... | |
This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. | |
ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all... | |
Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during... |