This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. It also comes in a wide variety of shaft sizes, cover choices, and connector options.The durable SLIM Tach® SL56 operates with unequalled resistance to grease, oil, salt water, dirt, fibers, and dust. Its hardened, encapsulated electronics make it immune to contamination, heavy machine vibration, and accidental impact, decreasing downtime. Hard, anodized aluminum of aircraft quality makes the SL56 the toughest, yet lightest, C-Face encoder available. A high power line driver comes standard and guarantees clean, crisp signals over long cable lengths, minimizing the need for signal repeaters.Each version of the SLIM Tach® SL56 is easy to mount, requiring no bearings, adapter plates, or flexible couplings. Because the SL56 occupies only 0.75 inch of the motor shaft length, a brake, pulley, gear box, or coupling can also be placed on the shaft. The sandwich version provides double CFace mounting for applications which need the encoder between the motor and another device.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | SL56 |
Product Name | Heavy Duty SLIM Tach® Encoder |
Encoder Technology | Magnetic |
Encoder Type | Incremental |
Encoder Output | Quadrature |
Output Signal | Voltage |
Counts / Revolution | 64 to 2048 (counts/revolution) |