NorthStar's HSD37 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to +100°C. Its Hard Anodized finish enclosure exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double-sealed housing that allows application where regulatory washdown or caustic chemicals are present. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series HSD37 |
Product Name | Heavy-Duty Optical Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Features | Hollow Shaft |
Encoder Output | Quadrature |
Output Signal | Square Wave; Voltage |