Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds of feet) and/or higher signal noise immunity.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series 60 Rotopulser© |
Product Name | Industrial Duty Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Encoder Output | Single Channel |
Counts / Revolution | 1 to 2540 (counts/revolution) |