A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Long life bearings keep tough loads from disrupting internal alignment. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. The Series HA26 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series HA26 |
Product Name | Industrial Duty Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Features | Intrinsically Safe |
Encoder Output | Quadrature; Index (optional feature) |
Output Signal | Square Wave |