A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are compatible with most electronic counters, instruments, PLC's, robot controls, CNC's, and industrial computers. The E23 encoder is mechanically interchangeable with other Size 23 encoders on the market.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series E23 |
Product Name | Light Duty Incremental Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Encoder Output | Quadrature; Index (optional feature) |
Output Signal | Square Wave |
Counts / Revolution | 100 to 2540 (counts/revolution) |