The flexible mount and integral hub shaft reduces cost, simplifies installation and reduces the overall depth by eliminating the traditional flange adapter and flexible coupling. Models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes; use of long life bearings maintains internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.The Series H20 Hub Shaft encoder is available with 3/8" or 5/8" I.D. hub shafts. Electrical options include: resolutions from 1 to 2540 pulses/revolution; unidirectional or bidirectional operation with optional index; single ended open collector or push-pull outputs, or differential line drivers; and a connector or cable exit terminations.The Series H20 utilize the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver a high reliability and performance in a compact and economical package.
Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes; use of long life bearings keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.
Dynapar Corp. | Dynapar Corp. | |
---|---|---|
Product Category | Rotary Encoders | Rotary Encoders |
Product Number | Series H20 | Series H20 |
Product Name | Industrial Duty Hub Shaft Encoder | Industrial Duty Encoder |
Encoder Technology | Optical | Mechanical |
Encoder Type | Incremental | Incremental |
Features | Intrinsically Safe | |
Encoder Output | Quadrature; Index (optional feature) | Quadrature; Index (optional feature) |
Output Signal | Square Wave | Square Wave; Differential Driver |