A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. An unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. The Series HR26 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver a high reliability and performance in a compact and economical package.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series HR26 |
Product Name | Industrial Duty Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Features | Intrinsically Safe |
Encoder Output | Quadrature; Index (optional feature) |
Output Signal | Square Wave |