The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high ambient operating temperatures. High temperature rated grease is standard for extended bearing life. No special tools are required for installation.The use of optically-generated signals for Brushless DC (BLDC) servo control provides higher accuracy and reliability by eliminating the hysteresis found in competitive units with hall effect sensors, ensuring maximum performance and reliability of the servo system.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series F14 |
Product Name | Commutating Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Encoder Output | Index |
Output Signal | Voltage |
Counts / Revolution | 200 to 5000 (counts/revolution) |