A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. The Series HC26 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series HC26 |
Product Name | Industrial Duty Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Features | Intrinsically Safe |
Encoder Output | Quadrature; Index (optional feature) |
Output Signal | Square Wave |