Dynapar Corp. Harsh Duty Optical Encoder Series DWD38

Description
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extreme ly robust, the DWD38 encoder is also available in stainless steel to meet NEMA 4X and 6P requirements. A unique labyrinth double-sealed housing allows operation when regulatory washdown and high pressure steam or caustic chemicals are required.The DWD38 is a preferred choice as a DrawWorks encoder by the Oil Field industry and is also commonly used in high shoch and vibration environments such as food processing, material handing and packging equipment applications.It is also available in an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Duty Optical Encoder - Series DWD38 - Dynapar Corp.
Gurnee, IL, USA
Harsh Duty Optical Encoder
Series DWD38
Harsh Duty Optical Encoder Series DWD38
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extreme ly robust, the DWD38 encoder is also available in stainless steel to meet NEMA 4X and 6P requirements. A unique labyrinth double-sealed housing allows operation when regulatory washdown and high pressure steam or caustic chemicals are required.The DWD38 is a preferred choice as a DrawWorks encoder by the Oil Field industry and is also commonly used in high shoch and vibration environments such as food processing, material handing and packging equipment applications.It is also available in an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier.

Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extremely robust, the DWD38 encoder is also available in stainless steel to meet NEMA 4X and 6P requirements. A unique labyrinth double-sealed housing allows operation when regulatory washdown and high pressure steam or caustic chemicals are required.The DWD38 is a preferred choice as a DrawWorks encoder by the Oil Field industry and is also commonly used in high shoch and vibration environments such as food processing, material handing and packging equipment applications.It is also available in an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series DWD38
Product Name Harsh Duty Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Intrinsically Safe
Encoder Output Quadrature
Output Signal Square Wave; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Ring Encoders -  - IntelLiDrives, Inc.
IntelLiDrives, Inc.
Specs
Encoder Type Incremental; Ring / Bearingless
Encoder Output Quadrature
Output Signal Square Wave
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Sine/Cosine geartooth encoder - TMR-GE-03T - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Encoder Technology Magnetic
Output Signal Square Wave; TTL square wave output
View Details