An unbreakable code disk meets the demands of the most severe shock and vibration generating processes. Use of long life bearings keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact.Resolutions from 1 to 600 pulses per revolution; quadrature coding; and differential line driver outputs lets the Series H42 fit well into a wide range of unidirectional and bidirectional applications.
Dynapar Corp. | |
---|---|
Product Category | Rotary Encoders |
Product Number | Series H42 |
Product Name | Industrial Duty Encoder |
Encoder Technology | Optical |
Encoder Type | Incremental |
Encoder Output | Quadrature |
Output Signal | Square Wave; 7272 Push Pull |
Counts / Revolution | 1 to 60 (counts/revolution) |