The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket, flower pot, or flange adapter. This not only reduces the installation depth, but also lowers total cost.The Series HSD35 Sealed Hollowshaft is equipped withan unbreakable disk that resists contamination and meets the demands of the most severe shock and vibration generating processes. Its floating shaft mount and spring tether eliminate bearing loads and flexible shaft couplings to eliminate wear and maintenance.Series HSD35 has complete electrical protection from overvoltage, reverse voltage, and output short circuits. In addition, the Series HSD35 is not only electrically & thermally isolated, but also environmentally sealed withshaft seals at both sides.
Key Features:
The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket, flower pot, or flange adapter. This not only reduces the installation depth, but also lowers total cost.The Series HSD35 Sealed Hollowshaft is equipped withan unbreakable disk that resists contamination and meets the demands of the most severe shock and vibration generating processes. Its floating shaft mount and spring tether eliminate bearing loads and flexible shaft couplings to eliminate wear and maintenance.Series HSD35 has complete electrical protection from overvoltage, reverse voltage, and output short circuits. In addition, the Series HSD35 is not only electrically & thermally isolated, but also environmentally sealed withshaft seals at both sides.
Dynapar Corp. | Dynapar Corp. | Dynapar Corp. | |
---|---|---|---|
Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
Product Number | Series HSD35 | Series HSD35 | Series HSD35 |
Product Name | Hazardous Duty Optical Encoder | Hazardous Duty Encoder | Hazardous Duty Optical Encoder |
Encoder Technology | Optical | Optical | Optical |
Encoder Type | Incremental | Incremental | Incremental |
Features | Hollow Shaft | Hollow Shaft | |
Encoder Output | Quadrature | Quadrature | Quadrature |
Output Signal | Square Wave; Voltage | Square Wave | Square Wave; Voltage |