Indium Corporation Datasheets for Specialty Metal Shapes and Stock

Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Specialty Metal Shapes and Stock: Learn more

Product Name Notes
Typical Indium Analysis 99.9% PPMWT Fe : 10-20 Ni : 5-20 Cu : 5-30 Cd : 50-100 Pb : 200-300 Sn : 50-200 Ti : 100-300 Analysis by OES *...
Typical Indium Analysis 99.99% PPMWT Fe : 1-2 Ni : 2-6 Cu : 2-6 Cd : 5-10 Pb : 10-30 Sn : 10-25 Ti : 1-4 Analysis by OES *...
Typical Indium Analysis 99.999% PPMWT Fe : 0.5 Ni : 1.0 Cu : 1.0 Cd : 1.0 Pb : 2.0 Sn : 2.5 Ti : 1.0 Analysis by OES *...
Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of...
Indium Corporation is a leading global supplier of pure tin, tin alloys, and compounds. Tin metal is primarily obtained from the mineral cassiterite (SnO2) and is extracted by roasting cassiterite...
Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE)...
This purity is especially suited for the production of single crystal III-V compound semiconductors, such as Indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such...
We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility...