Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE) epitazy 6N5WCI is tailored for applications requiring the stringent control of impurities which, until now, only a 7N purity level may have provided at higher cost. This is accomplished by holding total metallic impurities to less than 500 ppb/weight (by GDMS), with particular attention given to maintaining low levels of elements known to be detrimental to III-V device performance.
Size: .125" Diameter approx; Random Sized Teardrop Shaped
Indium Corporation | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | High Purity 6N5WCI Indium Shot |
Product Name | Indium Metal |
Type | LowMelting; Indium |
Disc