ROHM Semiconductor USA, LLC Datasheets for Lasers

Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more

Product Name Notes
A long-run product with market-proved high reliability. Matching to various needs.
RLD2WMNL2-00 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
RLD63NZC5 is optimum for Leveling and Measurement Sensors.
ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.
ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.