PCB Piezotronics, Inc. Datasheets for Power Amplifiers
Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 500 Watt 110-125 VAC power amplifier for BAS001 or BAS003; includes remote control, carrying case For more information see http://www.larsondav is.com/Products/Soun dSources | |
| 500 Watt 220-240 VAC power amplifier for BAS001 or BAS003; includes remote control, carrying case For more information see http://www.larsondav is.com/Products/Soun dSources | |
| Linear Power Amplifier, 450 W, selectable current/voltage mode, continuous gain adjustment, 100-240V line power | |
| Linear Power Amplifier, 900 W, selectable current/voltage mode, continuous gain adjustment, 200-240V line power, internal DC field power supply | |
| Linear Power Amplifier, 900 W, selectable current/voltage mode, continuous gain adjustment, 200-240V line power | |
| Miniature Class-D Power Amplifier, clip and over-temperature detection, continuous gain adjustment, includes universal power supply. | |
| Power Amplifier, 2400 W, continuous gain adjustment, 110V line power. | |
| Power Amplifier, 2400 W, continuous gain adjustment, 230V line power. | |
| SmartAmp Power Amplifier, 100 W, 92% efficient, interlock and clip detection, continuous gain adjustment, 120-230V line power. | |
| SmartAmp Power Amplifier, 400 W, 92% efficient, interlock and clip detection, continuous gain adjustment, 120-230V line power. | |
| TMS SMARTAMP POWER AMPLIFIER |