item America, LLC Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Just as good on their own! When building custom work bench solutions, you can also order item Cantilever Foot 8 160x60 790x90 and Table-Top Support 8 520x100 individually instead of... | |
| Move even large masses with ease! Use Castor Support 8 D80 to attach the heavy-duty Jacking Castors D62 (0.0.674.53) from item to heavy, mobile work benches, frames or fixtures. The... | |
| Rank-and-file resupply: The Container Support is the simplest way of getting materials close to hand. This profile can be used to hang up all standard semi-open fronted boxes with mounting... | |
| Release Unit D30 Bar 70/45 T1 is used to build especially smooth-action locking mechanisms. When swinging out of the way, only very low actuation forces are needed, as half the... | |
| The slot on Multiblock 8 PA 0/5 mm is 15 mm longer than that of other item Multiblocks. This means the integrated square nut (M6) can be positioned as appropriate... | |
| Transverse Carriage Plate 6 119x119 speeds up the design of multi-axis systems based on Linear Units KGT 6 60 P20 and GSF 6 60 and Linear Guide 6 60 PS. |