item America, LLC Datasheets for Drive Rollers and Idler Rollers

Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered.


Drive Rollers and Idler Rollers: Learn more

Product Name Notes
1 braking roller D93 2 braking roller fixings M8, St, bright zinc-plated 4 T-Slot Nuts 8 St M8, St, bright zinc-plated 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St,...
1 roller D60/D6-25 ESD 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated 1 washer, St, bright zinc-plated 1 Spacer Bushing D17/D6-12, St, bright zinc-plated 1 T-Slot...
Braking Castor Insert D32-50 regulates the speed of even light containers and goods on Roller Conveyor 6 40x40 E D30. The braking castor is suitable for transported goods weighing upwards...
The insert for controlling speed on the roller conveyor! Since containers and goods glide over a roller conveyor at high speed, it can sometimes be necessary to intervene at specific...
The tube roller! Roller D46/D30-20 uses a Profile D30 as an axle and thus supports all sorts of movements. Because the Roller has the same conveying height as the item...