item America, LLC Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Complete Linear Units with variable stroke length (H), Drive Unit and Reverse Unit, Housing Profile with integrated roller guide on hardened guiding shafts, preset to be free of play. The... | |
| Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium... | |
| Linear Unit GSF 6 60 TR 12x3 combines low-friction sliding guidance with a spindle drive that features a self-locking trapezoidal thread. Thanks to integrated spindle supports, the full stroke length... | |
| The compact Roller Guide with the best load-to-size ratio of all item drive elements. Light, quiet-running rollers arranged in a criss-cross pattern for high speed Innovative track technology – high-strength... | |
| The Linear Units for heavy-duty use. Linear Units LRE 8 D25 can transport payloads up to 530 kg. This load-carrying capacity is based on solid roller elements, stable steel shafts... |