item America, LLC Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Automatic-Fastening Set 8 N D40 can be used for connecting Profiles 8 D40 with other Profiles 8 D40, or for connecting Profiles 8 with rectangular cross-sections if an Adapter 8... | |
| Central-Fastening Set 8 is particularly well suited for right-angled connections between Line 8 profiles and can be used when constructing protective enclosures and partitions. Central-Fastening Set 8 is useful if... | |
| For connections with slightly reduced loading, Line 8 features Standard-Fastening Set 8 E with a self-threading special screw which further reduces the machining requirement. | |
| For perfectionists everywhere! Standard-Fastening Set 8, one-sided can be used to build right-angled profile connections that fit flush when a Cap is fitted to one of the profiles. What's more,... | |
| For universal power-lock connection of all profiles of one Line. Suitable for profiles which need to be moved subsequently, since only one profile is processed. The profile attached using the... | |
| Hexagon Socket Head Cap Screw DIN 912-M6x14, St, bright zinc-plated T-Slot Nut 8 St M6, bright zinc-plated | |
| Right-angled, power-locking profile connections with high-strength and minimum processing requirement. The standard connecting plate ensures optimum load application, with the profiles being correctly fixed relative to each other. | |
| Special form of the Automatic-Fastening Set for installation in profiles with closed grooves. The groove is opened as shown below. | |
| Special variant of Central-Fastening Set 8 for connecting parallel Line 8 profiles. It enables individual, inherently stable partitions or partition elements to be rowed together quickly without time-consuming alignment procedures. | |
| Standard-Fastening Set 8 ESD and Contact Pin 8 ESD are both components for ESD connection of Line 8 profiles. For better identification, fastening elements 8 ESD are yellow passivated in... | |
| Standard-Fastening Set ESD is used in the same way as a conventional Standard-Fastening Set. The special design of the fastening screw partially destroys the insulating anodized layer on the profile... | |
| The Automatic Butt-Fastening Sets can be used to connect the end faces of two profiles from the same Line without mechanical processing. Automatic Butt-Fastening Sets should always be used in... | |
| Universal-Fastening Set 8, all-steel The reinforced version of Universal-Fastening Set 8 with a Universal Fastener made from cast stainless steel. Vibration-proof and temperature-resistan t Particularly suitable for profile connections that... | |
| When higher standards of cleanliness need to be met and cleaning has to be easy, profiles with closed grooves are the best option. Automatic-Fastening Set 8 N, stainless is the... |