item America, LLC Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Added safety with Tube End Cap 3M: As a flexible cap for the open end of a Tube 3M or as scratch protection for floors or walls. A steel washer... | |
| Robust and yet gentle -a rubber coating applied to the steel Cap deadens contact with other objects. Safely and securely fastened via a central self-tapping screw in the profile -... | |
| Rounded Caps for the end face of the various profile geometries; the cut edge does not need to be deburred. Plastic Caps are secured by pressing/tapping them into the core... | |
| Safety first! The sharp edges at the ends of exposed roller conveyors no longer need to be filed down to prevent cuts and other damage and injuries. Simply slot on... | |
| They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in... |