item America, LLC Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Heavy-duty castor for high loads Castor D125 swivel with double-brake N heavy duty is a further addition to the range of heavy-duty castors (see New Products 09/2004). As with the... | |
| Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis). | |
| The castors can be secured in the end faces of all Profile Lines by means of a thread in the core bore (counter boring and tapping may be required) or... | |
| The swivel castor range with integrated connecting plates that fit directly onto the profile groove. The item D100 and D125 swivel castors are now available in a version with connecting... |