item America, LLC Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. | |
| Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of... | |
| Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item... | |
| L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor... | |
| The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and... |