item America, LLC Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| A neat solution. Cover Profile, Profile Tube D30 keeps dirt out of the channel on a Profile Tube D30. Simply press it into place to create a closed, easy-to-clean surface. | |
| Also protects against static charges! The innovative Protective Profile D30 R28-90° is now also available in an ESD-safe design. Protective Profile D30 R28-90° ESD is clipped onto the flank of... | |
| Always stay on track! Slide Strip D30 with Side Guide H13 converts any Profile Tube D30 into a conveyor line. Crates can simply be pushed along a low-friction strip made... | |
| Always stay on track! Slide Strips D30 convert any Profile Tube D30 into a conveyor line. Containers can simply be pushed along the low-friction strips made from HDPE. The installation... | |
| For fastening and sealing panel elements of differing thickness which are inserted into profile grooves 5, 6, 8 and 12. The version in grey blends in well with the natural... | |
| For no-fuss panel fixing! To make it easier to assemble panels, Panel-Fixing Strip D30 comprises two parts. The main element of the Panel-Fixing Strip is clipped onto the Profile Tube... | |
| It offers better protection than any foam tube! Protective Profile D30 R28-90° envelops the flank of a Profile Tube to provide permanently flexible impact protection, while leaving all other flanks... | |
| Lip Seals secure and seal panel elements that are fitted directly into the profile grooves. The new version in grey blends in well with the natural anodized surface of the... | |
| Lip Seals secure and seal panel elements that are fitted directly into the profile new version in grey blends in well with the natural anodized surface of the profile. Thermoplastic... | |
| Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining... | |
| Profile made from flexible plastic for two different applications: As a cover profile it seals the profile grooves against dirt. With the open side facing outwards, it serves as a... | |
| Profile made from flexible plastic for two different applications: When used as a cover profile, it seals the profile grooves against dirt. When used with the open side facing outwards,... | |
| Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile Cover Profiles provide an unobtrusive groove... | |
| Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile structures. Grey Cover Profiles provide an... | |
| Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped... | |
| When inserted with its smooth side facing up, the Cover Profile keeps dirt and dust out of the groove. |