item America, LLC Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Motor SE 60-150-3-60-R-B, white aluminum, similar to RAL 9006 Motors SE feature a high rated speed of up to 9,000 RPM and are suitable for all applications that require precision... | |
| Precision from the first second! item servomotors with absolute encoder don’t require a homing run each time the system is started up. A homing run is only carried out during... |