item America, LLC Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| 2 hinge halves, die-cast zinc, RAL9006 white aluminum 2 fixing elements, PA-GF, black 1 thread bush M4, St, bright zinc-plated Bush liner, St, bright zinc-plated Spacer collar, St Clamp lever... | |
| 2 hinge halves, die-cast zinc, RAL9006 white aluminum 4 fixing elements, die-cast zinc, bright zinc-plated Thread bush M5, St, zinc-plated Bush liner, St, zinc-plated Spacer collar, St Clamp lever M5x30,... | |
| 2 hinge halves, die-cast zinc, RAL9006 white aluminum 4 fixing elements, die-cast zinc, bright zinc-plated Thread bush M8, St, zinc-plated Bush liner, St, zinc-plated Spacer collar, St Clamp lever M8x40,... | |
| 2 hinge halves, die-cast zinc, RAL9006 white aluminum 8 fixing elements, die-cast zinc, bright zinc-plated 2 collared bushes, St, zinc-plated 2 spacer rings, St, stainless 2 Countersunk Screws DIN 7991-M8x16,... | |
| For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used... | |
| Hinges X 8, heavy-duty can be used to connect profiles at any angle within a range of 180° and as heavy-duty hinges (adjustment range ± 90°). In conjunction with spacer... |