item America, LLC Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Product Description: The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and... | |
| For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life. It couldn't be easier. The easy-running roller conveyor with steel axles and an exceptional... | |
| For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life. | |
| Load specifications for two parallel Roller Conveyors St D30/2. Maximum recommended profile deflection: f <1/100 a | |
| Load specifications for two parallel Roller Conveyors. Maximum recommended profile deflection: f <1/100 a | |
| Our most robust castor yet! Thanks to their steel covering, the castors in this conveyor are resistant to hot, metallic and sharp-edged components. Things that would scratch or damage standard... | |
| The new Roller Conveyor 6 40x40 is supplied ready for installation and is ideal for conveyor lines that handle heavy loads. Its rigid aluminum profile exhibits barely any deflection, even... | |
| The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can... | |
| The special design that halves the gap between rollers for double the care. Roller Conveyor St D30/2 offers extremely gentle rolling motion and keeps noise levels low. Perfect for transporting... |