item America, LLC Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| A neat solution. Cover Profile, Profile Tube D30 keeps dirt out of the channel on a Profile Tube D30. Simply press it into place to create a closed, easy-to-clean surface. | |
| Also protects against static charges! The innovative Protective Profile D30 R28-90° is now also available in an ESD-safe design. Protective Profile D30 R28-90° ESD is clipped onto the flank of... | |
| Always stay on track! Slide Strip D30 with Side Guide H13 converts any Profile Tube D30 into a conveyor line. Crates can simply be pushed along a low-friction strip made... | |
| Always stay on track! Slide Strips D30 convert any Profile Tube D30 into a conveyor line. Containers can simply be pushed along the low-friction strips made from HDPE. The installation... | |
| For fastening and sealing panel elements of differing thickness which are inserted into profile grooves 5, 6, 8 and 12. The version in grey blends in well with the natural... | |
| For no-fuss panel fixing! To make it easier to assemble panels, Panel-Fixing Strip D30 comprises two parts. The main element of the Panel-Fixing Strip is clipped onto the Profile Tube... | |
| It offers better protection than any foam tube! Protective Profile D30 R28-90° envelops the flank of a Profile Tube to provide permanently flexible impact protection, while leaving all other flanks... | |
| Lip Seals secure and seal panel elements that are fitted directly into the profile grooves. The new version in grey blends in well with the natural anodized surface of the... | |
| Lip Seals secure and seal panel elements that are fitted directly into the profile new version in grey blends in well with the natural anodized surface of the profile. Thermoplastic... | |
| Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining... | |
| Profile made from flexible plastic for two different applications: As a cover profile it seals the profile grooves against dirt. With the open side facing outwards, it serves as a... | |
| Profile made from flexible plastic for two different applications: When used as a cover profile, it seals the profile grooves against dirt. When used with the open side facing outwards,... | |
| Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile Cover Profiles provide an unobtrusive groove... | |
| Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile structures. Grey Cover Profiles provide an... | |
| Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped... | |
| When inserted with its smooth side facing up, the Cover Profile keeps dirt and dust out of the groove. |