Powell Electronics, Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 120 130 140 150 160 170 173 174 175 176 177 178 179 180 181 182 183 184 185 190
Product Name Notes
3M Modified Polychloroprene Tubing NST,
3M Modified Polychloroprene Tubing NST
3M Novec Electronic Degreaser, 12 oz C
3M Novec Flux Remover, 12-oz Can, 6/Ca
AC Blower - 115V 125 x 126 x 39mm
AC Blower - 115V 183 x 190 x 70mm
AC Blower - 230V 125 x 126 x 39mm
AC Blower - 230V 183 x 190 x 70mm
AC Motorized Impeller - 115V 133 x 72mm
AC Motorized Impeller - 115V 133 x 91mm
AC Motorized Impeller - 115V 182 x 55mm
AC Motorized Impeller - 115V 190 x 70mm
AC Motorized Impeller - 115V 220 x 71mm
AC Motorized Impeller - 115V 225 x 69mm
AC Motorized Impeller - 115V 225 x 85mm
AC Motorized Impeller - 115V 225 x 99mm
AC Motorized Impeller - 115V 251.5 x 98.
AC Motorized Impeller - 115V 318 x 154.5
AC Motorized Impeller - 115V 360 x 167mm
AC Motorized Impeller - 230V 133 x 72mm
AC Motorized Impeller - 230V 133 x 91mm
AC Motorized Impeller - 230V 182 x 55mm
AC Motorized Impeller - 230V 190 x 70mm
AC Motorized Impeller - 230V 220 x 71mm
AC Motorized Impeller - 230V 225 x 69mm
AC Motorized Impeller - 230V 225 x 85mm
AC Motorized Impeller - 230V 225 x 99mm
AC Motorized Impeller - 230V 251.5 x 98.
AC Motorized Impeller - 230V 318 x 154.5
AC Motorized Impeller - 230V 360 x 167mm
AC Motorized Impeller - 230V 404 x 162mm
Accessories
Adapter speakON® 4 pole - double locking
Adapter speakON® XX series 8 pole
Additional Strain relief bar for NPP-TB
ALUMINUM TALL HINGE TOP 2 TERM
ALUMINUM TALL HINGE TOP 4 TERM
ALUMINUM TALL HINGE TOP
BACKWARD CURVED IMPELLERS
BLOWER MOTORIZED OAB220-11-1-2
BLOWERS
Cable end speakON® 4 pole - bulk
Cable end speakON® 8 pole
Cable end speakON® SPX 2 pole
Cable end speakON® SPX 4 pole, bulk
Cable end speakON® SPX 4 pole
Cable end speakON® STX - 4 pole female
Cable end speakON® STX - 4 pole male - V
Cable end speakON® XX series 2 pole - br
Cable end speakON® XX series 4 pole - gr
Cable jack 1/4 locking stereo - black/s
Cable jack 1/4 locking stereo - nickel/
Cable shell set nanoCON female with NBS
Cable shell set nanoCON male with NBS co
CBA 375-13-SD CLEAR
CBA 500-14-SD CLEAR
CDBA 500-14-SD CLEAR
Colored label tab for NPP-TB patch panel
Connector Panel Accessory
Controller
END STOP
Fan Tray
FAN, 115V 180MM
FAN, EC 254X89 115VAC
FAN, EC 254X89 230VAC ATEX 830
FAN, EC 254X89 95-264VAC
FIBERFOX color coding ring for cables an
FIBERFOX EBC15 briDge Chassis 2CH MM OM4
FIBERFOX EBC15 briDge Chassis 4CH MM OM4
FIBERFOX EBC25 briDge Chassis Connector
Grom Jacket Wire Power
Grommet, Jacketed Wire, .15-.18 (3.81-4
Grommet, Jacketed Wire, .24-.27 (6.10-6
Grommet, Jacketed Wire, .31-.34 (7.87-8
Grommet, Jacketed Wire, .41-.44 (10.41
HBA 312-09-SD CLEAR
HBA 335-09-SD CLEAR
HBA 375-15-SD CLEAR
HBA 375-21-SD CLEAR
HBA 394-12-SD CLEAR
HBA 440-20-SD CLEAR
Jack 1/4 - mono switched slim - half th
Jack 1/4 - mono switched slim-full thre
Jack 1/4 - mono switched slim-half thre
Jack 1/4 - stereo sw. slim-full thread
Jack 1/4 - stereo switched slim - full
Jack 1/4 - stereo switched slim - half
Jack 1/4 - stereo switched slim-full th
Jack 1/4 - stereo switched slim-half th
Jack 1/4 - stereo switched tip and ring
Jack 1/4 mono - PCBV - with cap - black
Jack 1/4 mono switched - full thread no
Jack 1/4 mono switched - PCBH - supplie
Jack 1/4 mono switched - solder - suppl
Jack 1/4 mono unswitched - full thread
Jack 1/4 mono unswitched - solder - sup
Jack 1/4 Stacking stereo - PCBH - with
Jack 1/4 Stacking stereo-full thread no
Jack 1/4 stereo - locking - D style - s
Jack 1/4 stereo - PCBV - with cap - bla
Jack 1/4 stereo switched - full thread
Jack 1/4 stereo switched - half thread
Jack 1/4 stereo switched - PCBH - suppl
Jack 1/4 stereo switched - PCBH offset
Jack 1/4 stereo switched - PCBV w/cap
Jack 1/4 stereo switched - solder - sup
Jack 1/4 stereo switched slim - full th
Jack 1/4 stereo switched-full thread no
Jack 1/4 stereo unswitched - full threa
Jack 1/4 stereo unswitched slim - full
Jack 1/4 TS switched slim - full thread
Jack TB stereo switched - PCBV w/cap - b
Light barrier for halo connectors
Louvered Filter Fan Guard Kit with 109 m
Louvered Filter Fan Guard Kit with 172 m
Louvered Filter Fan Guard Kit with 225 m
Louvered Filter Fan Guard Kit with 254 m
Louvered Filter Fan Guard Kit with 280 m
Louvered Filter Fan Hinged Guard Kit wit
Louvered Filter Fan Slide Guard Kit with
Module - 1/4 mono plug - nickel - M17x1
Module - 1/4 stereo plug - nickel - M17
Module - RCA Jack - M17x1 inside threads
Module - XLR female 3 pin cable housing
Module - XLR male 3 pin cable housing bo
NO12FDW
Nut for NRJ jacks - metal hexagonal- for
Nut for NRJ jacks - plastic hexagonal, b
Nut for NRJ jacks - plastic hexagonal, r
Nut for NRJ jacks - round metal knurled
Nut for NRJ jacks - round metal smooth n
OAT300S-7
OAT300ST-03
OAT300ST-04
OAT302S-7
opticalCON DRAGONFLY Chassis Female
opticalCON DRAGONFLY Chassis Male
opticalCON DUO Chassis, black, Gnd, IP 6
opticalCON DUO Chassis, black, IP 65 Rat
opticalCON MTP 16 Fiber Chassis, black,
opticalCON MTP 24 Fiber Chassis, black,
opticalCON MTP 48 Fiber Chassis, black,
opticalCON MTP Chassis, black, IP 65 Rat
opticalCON QUAD Chassis, black, IP 65 Ra
Patch Cable TB nickel solder 2'- black
Patch Cable TB nickel solder 2'- red
Patch Cable TT nickel crimp/solder 1' -b
Patch Cable TT nickel crimp/solder 2'- b
Patch Cable- etherFLEX® TOP CAT5e, 10M
Patch Cable- etherFLEX® TOP CAT5e, 15M
Patch Cable- etherFLEX® TOP CAT5e, 20M
Patch Cable- etherFLEX® TOP CAT5e, 30M
Patch Cable- etherFLEX® TOP CAT5e, 5M
Patch Cable- Preassembled with mediaCON®
Patch Cable- Preassembled with USB A/B
Patch panel module, isloated, for easyPA
Patch panel module, paralleled, for easy
Patchpanel easyPATCH- normalling bar kit
Patchpanel easyPATCH/Mil Spec BPO316 - p
Patchpanel easyPATCH/TT Size-programmabl
Plug 1/4 mono PX Series - black/silver
Plug 1/4 mono PX Series - jumbo plug
Plug 1/4 mono PX Series - large boot
Plug 1/4 mono PX Series - nickel/nickel
Plug 1/4 mono RX Series - right angle
Plug 1/4 stereo - RX Series - right ang
Plug 1/4 stereo PX Series - black/gold
Plug 1/4 stereo PX Series - jumbo plug
Plug 1/4 stereo PX Series - nickel/nick
Plug 3.5mm right angle - black/gold
Plug Mil spec 624/4 -black/nickel
Plug Mil Spec 642/2 - black/nickel
Plug Mil Spec 642/2 - red/nickel
Plug Mil spec 642/5A - red or black/nick
Plug Mil Spec BPO316 - black/nickel
Plug Mil Spec BPO316 - red/nickel
Plug TT (0.173) size -black plastic/ ni
Plug TT (0.173) size-blk plastic/gold-H
Plug TT (0.173) size-blk plastic/Ni-HX
Plug TT (0.173) size-dual black plastic
Plug TT (0.173) size-red plastic/gold-H
Plug TT (0.173) size-red plastic/Ni-HX
PRECOILED NICKEL-CHROMIUM
PROTECTED RAIL L=1M
QWIK-TY STRAIN RELIEF
Rack panel frame, 19 , 1RU, accepts up
Rack panel frame, 19 , 3RU, accepts up
Rack panel, 19 1RU, accepts 1 or 2 NA2
Rack panel, angled 30 degrees, 19 1RU,
RCDBA 500-20-SD CLEAR
Rean™ Patchpanel 1/4 PatchLink SPL - ba
Rean™ Patchpanel send/return module for
REAN™ Stage Box: 12 In Female/Send - 4 O
REAN™ Stage Box: 16 In Female/Send
REAN™ Stage Box: 20 In Female/Send - 4 O
REAN™ Stage Box: 8 In Female /Send
REAN™ Stage Box: 8 In Female/Send 4 Out
Receptacle - mediaCON® USB Type-C
Receptacle nanoCON - 3 pin female - PCBV
Receptacle nanoCON - 3 pin female - PCH
Receptacle nanoCON - 3 pin male - PCH
Receptacle speakON® 4 pole - round flang
Receptacle speakON® 4 pole - square flan
Receptacle speakON® STX - 4 pole male
Receptacle speakON® XX series 2 pole - P
Receptacle speakON® XX series 2 pole - t
Receptacle speakON® XX series 4 pole - r
Receptacle speakON® XX series 4 pole - t
Receptacle speakON® XX series 8 pole - P
Receptacle speakON® XX series 8 pole - s
RPBA 500-15-SD CLEAR
Sealing Cover - powerCON TRUE1® - duplex
Sealing Cover - powerCON TRUE1® - female
silentPLUG 1/4 Plug -mono - reed switch
silentPLUG 1/4 Plug -mono - right angle
Spade lug for speakON® crimp termination
speakON Combo - mono jack - PCBH - 1+ to
speakON Combo - mono jack - PCBV - 1+ to
speakON STX 4-Pole Female - PCBV - 40Amp
speakON STX 4-Pole Male - PCBV - 40Amp
speakON STX XX series - 8-pole Female
speakON STX XX series - 8-pole male - bl
speakON STX XX series - 8-pole male - ni
STRAIGHT SUPPORT M2-15 NSA93550401
STRAIGHT SUPPORT M2-15
STRAIGHT SUPPORT M2-30 NSA93550402
STUD TYPE TERMINAL BLOCKS 1 NSA937901B
TCBA 375-18-SD CLEAR
Temp Sensor Accessories: Sensor Heads
THERMOCOUPLE HEAD
TIMBRE plug 1/4 -mono - right angle - l
Transformer - audio input - 1:1 ratio
Transformer - audio input - 1:3:10 ratio
Transformer - audio input - 1:4 ratio
Transformer - studio line - PCBV - 1:1
Transformer - studio mic input - PCBV
ULTIMATE plug 1/4 -mono - right angle
Washer - black plastic, for use with M-S
Z-Panel frame blind/blank plate
Z-Panel frame plate 1 D-Size knockout, c
Z-Panel frame plate 2 D-Size knockouts,

<< Prev Next >>