Powell Electronics, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
Page:
1
40
50
60
70
80
90
96
97
98
99
100
101
102
103
104
105
106
107
108
110
120
130
140
150
160
190
| Product Name | Notes |
|---|---|
| 3M EMI Absorber AB5010SHF, 0.1 mm, 210 | |
| 3M EMI Absorber AB5020SHF, 0.2 mm, 210 | |
| 3M EMI Absorber AB5030SHF, 0.3 mm, 210 | |
| 3M EMI Absorber AB5050HF, 0.5 mm, 210 m | |
| 3M EMI Absorber AB5050SHF, 210 mm x 297 | |
| 3M EMI Absorber AB5100SHF, 1.0 mm, 210 | |
| 3M EMI Absorber AB6005HF, 25 mm x 10 m | |
| 3M EMI Absorber AB7010HF, 210 mm x 297 | |
| 3M EMI Absorber AB7020HF, 210 mm x 297 | |
| 3M EMI Absorber AB7030HF, 210 mm x 297 | |
| AB0662221007PF01 | |
| ABCIRH Series Accessory | |
| Accessories | |
| ACCESSORY SET | |
| Accessory | |
| ADAPTOR ASSEMBLY SIZE 22 (THREADED / MET | |
| ANGLE OUTLET 90 DEG SZ 11( WITH SCREEN T | |
| ANGLE OUTLET 90 DEG SZ 15 ( WITH SCREEN | |
| ANGLE OUTLET 90 DEG SZ 19 ( WITH SCREEN | |
| ANGLE OUTLET ACCESSORY | |
| ANGLE OUTLET ASSEMBLY 16S-1 | |
| ANGLE OUTLET ASSEMBLY SIZE 20-8 | |
| ANGLE OUTLET ASSEMBLY | |
| Band Strap, 4mm | |
| BANDING SPLIT RING PAIRS | |
| BRAID SCREEN TRAP SZ 16 | |
| BRAID SCREEN TRAP SZ 16S | |
| BRAID SCREEN TRAP SZ40 | |
| CABLE CLAMP & GROMMET (RoHS) | |
| CABLE CLAMP ACCESSORY TYPE D | |
| CABLE CLAMP GROMMET & FOLLOWER | |
| CONDUIT ADAPTOR SIZE 16 (OPEN) | |
| CONDUIT ADAPTOR SIZE 36 (OPEN) | |
| CONDUIT ADAPTOR SIZE 40 (OPEN) | |
| Conduit Adaptor with Braid Screen Trap | |
| connector accessories | |
| CRIMPED BUCKET ADAPTOR SZ 16/22 | |
| Dummy Pin | |
| Fixed Protective cap with nylon cord | |
| Fixed Protective cap with sash chain | |
| FIXED SHELL & B/PIN ASSY | |
| FIXED SHELL ASSEMBLY SZ 09 | |
| FIXED STOWAGE RECEPTACLE | |
| Free Protective cap with nylon cord | |
| Free Protective cap with sash chain | |
| GROMMET 10-06 | |
| GROMMET GR/NUT & FOLLOWER | |
| GROMMET NUT ASSEMBLY SZ 22-14 | |
| HEAT SHRINK ADAPTOR ACC TYPE GM | |
| HEATSHINK ADAPTOR | |
| HEATSHRINK ADAPTOR ACC. TYPE G | |
| HEATSHRINK ADAPTOR ACC.TYPE G | |
| HEATSHRINK ADAPTOR ASSEMBLY | |
| HEATSHRINK ADAPTOR ASSY STRAIGHT (SCREEN | |
| Micro-Band Strap, 3mm | |
| Nut Plate, Metric Thread | |
| PG Cable Gland Adapter | |
| SCREEN CABLE ADAPTOR ASSEMBLY SIZE 16S-1 | |
| SCREEN CABLE ADAPTOR ASSEMBLY | |
| SCREENED ADAPTOR ASSEMBLY (90 DEGREE) Ro | |
| SCREENED ADAPTOR ASSEMBLY (90 DEGREE) | |
| STOWAGE RECEPTACLE FIXED | |
| STOWAGE RECEPTACLE SIZE 09 | |
| STRAIGHT HEATSHRINK ADAPTOR SIZE 17 | |
| STRAIGHT HEATSHRINK ADAPTOR SZ 09 | |
| STRAIGHT HEATSHRINK ADAPTOR SZ 11 | |
| STRAIGHT HEATSHRINK ADAPTOR SZ 13 | |
| STRAIGHT HEATSHRINK ADAPTOR SZ 15 | |
| STRAIGHT OUTLET & GROMMET (RoHS) | |
| STRAIGHT OUTLET & GROMMET | |
| STRAIGHT OUTLET (NO GROMMET) | |
| Support product | |
| THREADED ADAPTOR & SEAL SIZE 24 (STAINLE | |
| THREADED ADAPTOR & SEAL SIZE 32 (STAINLE | |
| Tinel-Lock | |
| TOR0IDAL SEALING RING | |
| X-Lok, Accessory, 5A, 05 Pins, L Adaptor |
| << Prev | Next >> |