DEWALT Industrial Tool Co. Datasheets for Demolition Hammers
Demolition hammers are power tools that are used in the removal of hardened materials such as rock, concrete, and asphalt. An internal mechanism repeatedly strikes a chisel to deface the substrate.
Demolition Hammers: Learn more
| Product Name | Notes |
|---|---|
| Product Features 14.0 Amp motor provides high performance and overload protection Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life Spring-loaded dust seals ensure... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 13.5 Amp motor maximum performance and overload protection... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 14.0 Amp motor provides high performance and overload... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 15 ft-lbs of impact energy provides maximum performance... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 9.5 ft-lbs of impact provides powerful chipping and... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 15.0 Amp motor provides high performance and overload protection... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 30 Ft-lbs impact energy provides maximum performance 15 amp... | |
| Product Features SHOCKS™- Active Vibration Control significantly reduces vibration and increases user comfort and productivity 1.7 ft-lbs impact energy provides corded power without the cord LED worklight provides increased visibility... |