DEWALT Industrial Tool Co. 22 lb. SDS Max Demolition Hammer with SHOCKS® D25901K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 14.0 Amp motor provides high performance and overload protection Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life Spring-loaded dust seals ensure longer tool life Variable impact control dial (19 settings) ensures accurate impact energy depending on the application Large on/off rocker switch allows for easy single finger operation One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool Large rear rubber handle allows easy operation with 1 or 2 hands Variable position side handle allows 360° rotation and 150° adjustment for ease of use In-line design for easy operation of tool in horizontal or vertical applications SDS max tool holder with rubber dampers absorbs energy providing longer life
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 14.0 Amp motor provides high performance and overload protection Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life Spring-loaded dust seals ensure longer tool life Variable impact control dial (19 settings) ensures accurate impact energy depending on the application Large on/off rocker switch allows for easy single finger operation One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool Large rear rubber handle allows easy operation with 1 or 2 hands Variable position side handle allows 360° rotation and 150° adjustment for ease of use In-line design for easy operation of tool in horizontal or vertical applications SDS max tool holder with rubber dampers absorbs energy providing longer life

Suppliers

Company
Product
Description
Supplier Links
22 lb. SDS Max Demolition Hammer with SHOCKS® - D25901K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
22 lb. SDS Max Demolition Hammer with SHOCKS®
D25901K
22 lb. SDS Max Demolition Hammer with SHOCKS® D25901K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature. 14.0 Amp motor provides high performance and overload protection Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life Spring-loaded dust seals ensure longer tool life Variable impact control dial (19 settings) ensures accurate impact energy depending on the application Large on/off rocker switch allows for easy single finger operation One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool Large rear rubber handle allows easy operation with 1 or 2 hands Variable position side handle allows 360° rotation and 150° adjustment for ease of use In-line design for easy operation of tool in horizontal or vertical applications SDS max tool holder with rubber dampers absorbs energy providing longer life

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles . A Perform and Protect feature.
  • 14.0 Amp motor provides high performance and overload protection
  • Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life
  • Spring-loaded dust seals ensure longer tool life
  • Variable impact control dial (19 settings) ensures accurate impact energy depending on the application
  • Large on/off rocker switch allows for easy single finger operation
  • One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool
  • Large rear rubber handle allows easy operation with 1 or 2 hands
  • Variable position side handle allows 360° rotation and 150° adjustment for ease of use
  • In-line design for easy operation of tool in horizontal or vertical applications
  • SDS max tool holder with rubber dampers absorbs energy providing longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Demolition Hammers
Product Number D25901K
Product Name 22 lb. SDS Max Demolition Hammer with SHOCKS®
Unlock Full Specs
to access all available technical data

Similar Products