Proto® Industrial Tools Datasheets for Driver Bits

Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts.


Driver Bits: Learn more

Product Name Notes
#1 (PHILLIPS/POZIDRIV), 4 MM (HEX), FD4 (SLOT), T10 (TORX) MIN. BIT SIZE #3 (PHILLIPS/POZIDRIV), 6 MM (HEX), FD 6.5 MM (SLOT), T40 (TORX) MAX. BIT SIZE #1, #2, #3 (PHILLIPS/POZIDRIV)...
#1 (PHILLIPS/POZIDRIV), 4 MM (SLOTTED) MIN. BIT SIZE #3 (PHILLIPS/POZIDRIV), 6.5 MM (SLOTTED) MAX. BIT SIZE #1, #2, #3 (PHILLIPS/POZIDRIV) 4 MM, 5.5 MM, 6.5 MM (SLOTTED) BIT SIZES ASSORTED...
#1 (PHILLIPS/POZIDRIV/R B), 1.5 MM (HEX), 4.5 MM (SLOTTED), T10 (TORX) MIN. BIT SIZE #3 (PHILLIPS/POZIDRIV/R B), 6 MM (HEX), 6.5 MM (SLOTTED), T40 (TORX) MAX. BIT SIZE #1, #2,...
#1 (PHILLIPS/POZIDRIV/R B), 2 MM (HEX), 3.5 MM (SLOTTED), T6 (TORX) MIN. BIT SIZE #3 (PHILLIPS/POZIDRIV/R B), 8 MM (HEX), 8 MM (SLOTTED), T40 (TORX) MAX. BIT SIZE #1, #2,...
#1 MIN. BIT SIZE 5/16 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE #1, #2, #3, #4, 3/16 INCH, 1/4 INCH, 5/16 INCH BIT SIZES SLOTTED, PHILLIPS BIT TYPE...
1-1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL...
1-1/8 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 11/16 INCH BIT SIZE 11/16 BIT SIZE - FRACTIONAL...
1-13/16 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL...
1-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 15/16 INCH BIT SIZE 15/16 BIT SIZE - FRACTIONAL...
1-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 3/4 INCH BIT SIZE 3/4 BIT SIZE - FRACTIONAL...
1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL...
1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 3/16 BIT SIZE - FRACTIONAL...
1/16 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16...
1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT...
2 1/2 INCH OVERALL LENGTH 5/16 INCH MIN. BIT SIZE 3/4 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH,...
2 1/2 INCH OVERALL LENGTH 6 MM MIN. BIT SIZE 19 MM MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 6 MM, 8 MM, 10 MM, 12 MM, 14 MM,...
2 MM MIN. BIT SIZE 12 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8...
3 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10...
8 PIECE(S) 3/16 INCH, 9/32 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUTDRIVER SET CONTENT BLACKHAWK[T], PROTO[R] BRAND OVERALL LENGTH 7 3/8 INCH WEIGHT...
9 PIECE(S) 4 MM, 5 MM, 5.5 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM NUTDRIVER SET CONTENT BLACKHAWK[T], PROTO[R] BRAND OVERALL LENGTH 7 3/8...
ALLOY STEEL MATERIAL POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4...
ALLOY STEEL MATERIAL POLISHED CHROME FINISH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8...
FORGED STEEL MATERIAL BLACK OXIDE FINISH 9/16 INCH MIN. BIT SIZE 1 INCH MAX. BIT SIZE 3/4 INCH DRIVE END SIZE 9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1...
FULL POLISH FINISH 1/16 INCH MIN. BIT SIZE 5/16 INCH MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 1/16 INCH, 5/64 INCH, 7/64 INCH, 3/32 INCH, 1/8 INCH, 9/64 INCH,...
FULL POLISH FINISH 1/4 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH...
FULL POLISH FINISH 1/4 INCH MIN. BIT SIZE 9/64 INCH MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 1/4 INCH, 1/8 INCH, 3/16 INCH, 3/32 INCH, 5/32 INCH, 7/32 INCH,...
FULL POLISH FINISH 1/8 INCH (3/8 INCH), 1/2 INCH (1/2 INCH) MIN. BIT SIZE 3/8 INCH (3/8 INCH), 5/8 INCH (1/2 INCH) MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE...
FULL POLISH FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH,...
FULL POLISH FINISH 1/8 INCH, 4 MM MIN. BIT SIZE 3/8 INCH, 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH,...
FULL POLISH FINISH 2 MM MIN. BIT SIZE 6 MM MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM...
FULL POLISH FINISH 4 MM (3/8 INCH), 12 MM (1/2 INCH) MIN. BIT SIZE 10 MM (3/8 INCH), 17 MM (1/2 INCH) MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE...
FULL POLISH FINISH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 10 MM...
FULL POLISH FINISH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM,...
FULL POLISH FINISH 6 MM MIN. BIT SIZE 17 MM MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM...
FULL POLISH FINISH 6 MM MIN. BIT SIZE 19 MM MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 6 MM, 8 MM, 10 MM, 12 MM, 13 MM, 14 MM,...
FULL POLISH FINISH T10 MIN. BIT SIZE T30 MAX. BIT SIZE 1/4 INCH DRIVE END SIZE T10, T15, T20, T25, T27, T30 BIT SIZES TORX BIT TYPE PROTO[R] BRAND INCLUDES...
FULL POLISH FINISH T15 MIN. BIT SIZE T40 MAX. BIT SIZE 3/8 INCH DRIVE END SIZE T15, T20, T25, T27, T30, T40 BIT SIZES TORX BIT TYPE PROTO[R] BRAND INCLUDES...
FULL POLISH FINISH T15 MIN. BIT SIZE T50 MAX. BIT SIZE 3/8 INCH DRIVE END SIZE T15, T20, T25, T27, T30, T40, T45, T50 BIT SIZES TORX BIT TYPE PROTO[R]...
HEAT TREATED TOOL STEEL MATERIAL #1 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #1 SIZE 1-15/16 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #2 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #2 SIZE 1-1/2 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #2 SIZE 1-15/16 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #2 SIZE 2-1/2 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #2 SIZE 2-3/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL #3 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL 1/4 INCH W X 0.042 INCH THK SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL 3/16 INCH W X 0.034 INCH THK SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL 5/32 INCH W X 0.032 INCH THK SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL 7/32 INCH W X 0.04 INCH THK SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL 9/32 INCH W X 0.046 INCH THK SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T10 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T10H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T15 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T15 SIZE 6 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T15H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T20 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T20H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T25 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T25H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T27 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T27H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T30 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T30 SIZE 1-1/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 5/16 INCH
HEAT TREATED TOOL STEEL MATERIAL T30H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T40 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T40 SIZE 1-1/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 5/16 INCH
HEAT TREATED TOOL STEEL MATERIAL T40H SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T45 SIZE 1-1/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 5/16 INCH
HEAT TREATED TOOL STEEL MATERIAL T50 SIZE 1-1/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 5/16 INCH
HEAT TREATED TOOL STEEL MATERIAL T55 SIZE 1-1/4 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 5/16 INCH
HEAT TREATED TOOL STEEL MATERIAL T6 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T7 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T8 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEAT TREATED TOOL STEEL MATERIAL T9 SIZE 1 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
HEX TYPE 1 7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM...
HEX TYPE 1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 1/8 INCH BIT SIZE 1/8 BIT SIZE...
HEX TYPE 1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 5/32 INCH BIT SIZE 5/32 BIT SIZE...
HEX TYPE 1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 7/64 INCH BIT SIZE 7/64 BIT SIZE...
HEX TYPE 1-7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 9/64 INCH BIT SIZE 9/64 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/2 INCH BIT SIZE 1/2 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/4 INCH BIT SIZE 1/4 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 12 BIT SIZE IN MM 12 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 13 BIT SIZE IN MM 13 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 15 BIT SIZE IN MM 15 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 17 BIT SIZE IN MM 17 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 18 BIT SIZE IN MM 18 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 19 BIT SIZE IN MM 19 MM...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 3/8 INCH BIT SIZE 3/8 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 5/16 INCH BIT SIZE 5/16 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 5/8 INCH BIT SIZE 5/8 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 7/16 INCH BIT SIZE 7/16 BIT SIZE...
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 9/16 INCH BIT SIZE 9/16 BIT SIZE...
HEX TYPE 11 PIECE(S) PROTO. BRAND PACKAGING TYPE BLOW MOLD BO SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32...
HEX TYPE 11 PIECE(S) PROTO. BRAND PACKAGING TYPE BLOW MOLD BO SET CONTENTS (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8...
HEX TYPE 154.8 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM SQUARE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 1/8 INCH BIT SIZE 1/8 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 3/16 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 3/8 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 5/16 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 5/32 INCH BIT SIZE 5/32 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 7/32 INCH BIT SIZE 7/32 BIT SIZE...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/4 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/8 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 3/16 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 3/8 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 5/16 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 5/32 INCH BIT...
HEX TYPE 2-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 7/32 INCH BIT...
HEX TYPE 3 27/32 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM...
HEX TYPE 3 3/4 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM...
HEX TYPE 3-1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE...
HEX TYPE 3-1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 3/8 BIT SIZE...
HEX TYPE 3-1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 5/16 BIT SIZE...
HEX TYPE 3-1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 7/16 INCH BIT...
HEX TYPE 3-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1/2 INCH BIT SIZE 1/2 BIT SIZE...
HEX TYPE 3-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 9/16 INCH BIT SIZE 9/16 BIT SIZE...
HEX TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 4 BIT SIZE IN MM 4 MM...
HEX TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 7 BIT SIZE IN MM 7 MM...
HEX TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 9 BIT SIZE IN MM 9 MM...
HEX TYPE 4 3/8 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM...
HEX TYPE 4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 5/8 INCH BIT SIZE 5/8 BIT SIZE...
HEX TYPE 4 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 3/4 INCH BIT...
HEX TYPE 4-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE...
HEX TYPE 45.2 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 10...
HEX TYPE 45.2 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 5...
HEX TYPE 45.2 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 6...
HEX TYPE 45.2 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 8...
HEX TYPE 47.6 MM OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM SQUARE...
HEX TYPE 5 3/16 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM...
HEX TYPE 5-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 3/8 BIT SIZE...
HEX TYPE 5-5/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 5/16 INCH BIT...
HEX TYPE 6 1/8 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM...
HEX TYPE 6-3/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 1/4 INCH BIT SIZE 1/4 BIT SIZE...
HEX TYPE 6-3/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 3/16 BIT SIZE...
HEX TYPE 6-3/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 3/8 INCH BIT SIZE 3/8 BIT SIZE...
HEX TYPE 6-3/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 5/16 BIT SIZE...
HEX TYPE 6-3/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 5/32 INCH BIT SIZE 5/32 BIT SIZE...
HEX TYPE 69.1 MM OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM SQUARE...
HEX TYPE 7 PIECE(S) PROTO. BRAND PACKAGING TYPE KIT SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1)...
HEX TYPE 7 PIECE(S) PROTO. BRAND WEIGHT 1.59 LB OVERALL LENGTH 172 MM SET CONTENTS (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM,...
HEX TYPE 7-1/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1/2 INCH BIT SIZE 1/2 BIT SIZE...
HEX TYPE 7-1/8 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 9/16 INCH BIT SIZE 9/16 BIT SIZE...
HEX TYPE 7-3/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 5/8 INCH BIT SIZE 5/8 BIT SIZE...
HEX TYPE BLACK OXIDE FINISH #1 (PHILLIPS), 3/16 INCH (SLOTTED) MIN. BIT SIZE #3 (PHILLIPS), 9/32 INCH (SLOTTED) MAX. BIT SIZE 3/8 INCH DRIVE END SIZE #1, #2, #3 (PHILLIPS)...
HEX TYPE BLACK OXIDE FINISH T10 MIN. BIT SIZE T30 MAX. BIT SIZE 3/8 INCH DRIVE END SIZE T10, T15, T20, T25, T27, T30 BIT SIZES TORX BIT TYPE PROTO[R]...
HEX TYPE FULL POLISH FINISH T10 MIN. BIT SIZE T50 MAX. BIT SIZE 3/8 INCH, 1/4 INCH DRIVE END SIZE T10, T15, T20, T25, T27, T30, T40, T45, T50 BIT...
HEX TYPE POLISHED FINISH 1/4 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16...
HEX TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16...
HEX TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 4 MILLIMETER MIN. BIT SIZE 17 MILLIMETER MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 4 MILLIMETER, 5 MILLIMETER, 6...
HEX, EXTRA LONG TYPE POLISHED FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4...
HEX, EXTRA LONG TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 4 MILLIMETER MIN. BIT SIZE 10 MILLIMETER MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MILLIMETER, 5 MILLIMETER, 6...
HOLLOW SHAFT TYPE 7 PIECE(S) PROTO. BRAND PACKAGING TYPE BLOW MOLD BO SET CONTENTS (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1)...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE .25 SOCKET END SIZE - DECIMAL 1/4...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE .3125 SOCKET END SIZE - DECIMAL 5/16...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE .375 SOCKET END SIZE - DECIMAL 3/8...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE .4375 SOCKET END SIZE - DECIMAL 7/16...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 6 MM SOCKET END SIZE 6 SOCKET...
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 8 MM SOCKET END SIZE 8 SOCKET...
MAGNETIC TYPE 6 PIECE(S) (1) 5.5 MM, (1) 6 MM, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 13 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.7 LB...
MAGNETIC TYPE 6 PIECE(S) (1) 5/16 INCH, (1) 1/2 INCH, (1) 1/4 INCH, (1) 7/16 INCH, (1) 7/32 INCH, (1) 3/8 INCH SET CONTENT BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB...
MAGNETIC TYPE SATIN FINISH 1 7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 9/16 INCH SOCKET BODY DIAMETER PROTO[R]...
MAGNETIC TYPE SATIN FINISH 2 9/16 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 5/8 INCH SOCKET BODY DIAMETER PROTO[R]...
MIDGET TYPE 5 PIECE(S) PROTO. BRAND PACKAGING TYPE KIT SET CONTENTS (1) 5/64 INCH, (1) 3/32 INCH, (1) 7/64 INCH, (1) 1/8 INCH, (1) 5/32 INCH
PHILLIPS TYPE 1-1/4 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE...
PHILLIPS TYPE HEAT TREATED TOOL STEEL MATERIAL 1 1/4 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL 7.94...
SLOTTED TYPE 1-1/2 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 10F-12R BIT SIZE...
SLOTTED TYPE HEAT TREATED TOOL STEEL MATERIAL 1 1/2 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL 7.94...
SQUARE TYPE 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 10 MM BIT...
T10 (1/4 INCH), T40 (3/8 INCH) MIN. BIT SIZE T30 (1/4 INCH), T55 (3/8 INCH), T60 (1/2 INCH) MAX. BIT SIZE 1/4 INCH, 3/8 INCH, 1/2 INCH DRIVE END SIZE...
T8 MIN. BIT SIZE T40 MAX. BIT SIZE T8, T9, T10, T15, T20, T25, T27, T30, T40 BIT SIZES TORX BIT TYPE BLACKHAWK[T], PROTO[R] BRAND INCLUDES MAGNETIC BIT SOCKET, QUICK-RELEASE...
TORX TYPE 1 9/16 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM...