J60500 -- SCREWDRIVER BIT
Proto® Industrial Tools
Screwdriver Bit
J60500
Description
HEAT TREATED TOOL STEEL MATERIAL
T6 SIZE
1 INCH OVERALL LENGTH
HEX SHANK TYPE
SHANK SIZE 1/4 INCH
Description
HEAT TREATED TOOL STEEL MATERIAL
T6 SIZE
1 INCH OVERALL LENGTH
HEX SHANK TYPE
SHANK SIZE 1/4 INCH
Datasheet
Suppliers
HEAT TREATED TOOL STEEL MATERIAL
T6 SIZE
1 INCH OVERALL LENGTH
HEX SHANK TYPE
SHANK SIZE 1/4 INCH
- HEAT TREATED TOOL STEEL MATERIAL
- T6 SIZE
- 1 INCH OVERALL LENGTH
- HEX SHANK TYPE
- SHANK SIZE 1/4 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Driver Bits |
|
Product Number
|
J60500 |
|
Product Name
|
Screwdriver Bit |
Unlock Full Specs
to access all available technical data