item America, LLC Datasheets for Ball Joints
Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular.
Ball Joints: Learn more
| Product Name | Notes |
|---|---|
| Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. | |
| Axial Joint Set M6 connects moving components in Karakuri/LCA applications along an axial direction without any play. The joints are perfect for easy-running and reliable power transmission in two directions... |