DEWALT Industrial Tool Co. Datasheets for Staplers
Staplers are handheld tools used to drive staples. Staplers can be divided into two main categories; those used in desk or office applications for joining sheets of paper, and those used in construction applications to drive staples into wood or masonry.
Staplers: Learn more
| Product Name | Notes |
|---|---|
| Product Features Lightweight tool provides enhanced maneuverability and aids in minimizing user fatigue Cycle rate of 20 fasteners/second (@ 100 psi) provides a speed rating that works as fast as... | |
| Product Features Long life maintenance-free motor to keep from staining the work surface Tool-free depth-of-drive adjustment with detents for proper setting of staples Rear exhaust to keep contaminates away from... | |
| Product Features Tool-free indexed depth setting is lockable and repeatable, assisting in locating the perfect depth setting Side low-nail indicator window allows user to quickly and easily see when it... | |
| Product Features Tool-free thumb wheel depth setting for quick and easy depth adjustments Side low-nail indicator window allows user to quickly and easily see when it is time to re-load... |