Product Features
Long life maintenance-free motor to keep from staining the work surface
Tool-free depth-of-drive adjustment with detents for proper setting of staples
Rear exhaust to keep contaminates away from work
Drives 18 GA. staples with 1/4" crown from 1/2" to 1-1/2" length
Maganesium body delivers strong & lightweight design
Adjustable belt hook allows the tool to be kept near the user
Kit includes: sample staples, carrying case, and owners manual
Removable non-marring nose tip with on tool storage
Integrated rubber grip for improved comfort
Sequential style trigger
Low staple reload indicator to alert when to reload
DEWALT Industrial Tool Co.
Done
Description
Product Features
Long life maintenance-free motor to keep from staining the work surface
Tool-free depth-of-drive adjustment with detents for proper setting of staples
Rear exhaust to keep contaminates away from work
Drives 18 GA. staples with 1/4" crown from 1/2" to 1-1/2" length
Maganesium body delivers strong & lightweight design
Adjustable belt hook allows the tool to be kept near the user
Kit includes: sample staples, carrying case, and owners manual
Removable non-marring nose tip with on tool storage
Integrated rubber grip for improved comfort
Sequential style trigger
Low staple reload indicator to alert when to reload
18 Gauge 1-1/2" x 1/4" Narrow Crown Stapler Kit
DWFP12232
18 Gauge 1-1/2" x 1/4" Narrow Crown Stapler Kit
DWFP12232
Product Features
Long life maintenance-free motor to keep from staining the work surface
Tool-free depth-of-drive adjustment with detents for proper setting of staples
Rear exhaust to keep contaminates away from work
Drives 18 GA. staples with 1/4" crown from 1/2" to 1-1/2" length
Maganesium body delivers strong & lightweight design
Adjustable belt hook allows the tool to be kept near the user
Kit includes: sample staples, carrying case, and owners manual
Removable non-marring nose tip with on tool storage
Integrated rubber grip for improved comfort
Sequential style trigger
Low staple reload indicator to alert when to reload
Product Features
Long life maintenance-free motor to keep from staining the work surface
Tool-free depth-of-drive adjustment with detents for proper setting of staples
Rear exhaust to keep contaminates away from work
Drives 18 GA. staples with 1/4" crown from 1/2" to 1-1/2" length
Maganesium body delivers strong & lightweight design
Adjustable belt hook allows the tool to be kept near the user
Kit includes: sample staples, carrying case, and owners manual
Removable non-marring nose tip with on tool storage
Integrated rubber grip for improved comfort
Sequential style trigger
Low staple reload indicator to alert when to reload