Makita USA, Inc. Datasheets for Nailers
Nailers, also referred to as nail guns, are tools used to drive nails and brads into wood, concrete and other materials. Nailers are usually electrically or pneumatically powered, however some applications, such as flooring installation, use manually powered nailers.
Nailers: Learn more
| Product Name | Notes |
|---|---|
| "Tool-less" Depth Adjustment Engineered for More Precise Flush Nailing 3-mode selector switch (contact, sequential, lock) allows user control over nailing options Built-in air filter minimizes dust and debris from entering... | |
| "Tool-less" Depth Adjustment Engineered for More Precise Flush Nailing Aluminum housing for longer tool life "Tool-less" depth adjustment engineered for more precise control and flush nailing "Tool-less" shingle guide designed... | |
| 3-Mode Selector Switch (Contact, Sequential, Lock) 3-mode selector switch (contact, sequential, lock) allows user control over nailing options Large capacity air chamber for increased power to drive nails varying in... | |
| Cast and Machined Nose Piece for Precise Contact Drives a range of 18 gauge brad nails, from 5/8" to 2", into hard or soft wood applications; magazine capacity is up... | |
| Clear Jammed Nails Easily with Cam-Lock Compact with less weight for all day use Top-loading magazine allows user to quickly load 16 GA 7/16" staples varying in length from 1" | |
| Delivers Precise Flush Nailing Innovative High Pressure technology enables the nailer to operate at 140-320 PSI for more consistent flush nailing Superior power-to-weight ratio: up to 30% less weight and... | |
| Durable and Lightweight Die Cast Housing Clear jammed staples easily with quick release cam-lock Top-loading magazine allows user to quickly load staples Multi-directional exhaust port directs exhaust air away from... | |
| Lightweight Design for Comfort and Control Compact with less weight for all day use Top-loading magazine allows user to quickly load 16 GA staples varying in length from 1" to... | |
| Rugged, Lightweight, Aluminum Magazine Quick release cam-lock opens nose assembly to clear jammed nails Durable and lightweight die-cast housing for continuous use "Tool-less" depth adjustments engineered for more precise flush... | |
| Superior Power-to-Weight Ratio Innovative High Pressure technology enables nailer to operate at 180-320 PSI for more consistent flush nailing Superior power-to-weight ratio: up to 30% less weight and up to... | |
| The Most Powerful Nailer in its Class 3-mode selector switch (contact, sequential, lock) allows user control over nailing options Built-in air filter minimizes dust and debris from entering the tool... |