The Most Powerful Nailer in its Class
3-mode selector switch (contact, sequential, lock) allows user control over nailing options
Built-in air filter minimizes dust and debris from entering the tool
Sharp, pronounced spurs grip wood for controlled nailing at an angle
Easy loading canister with nail size adjustment provides maximum versatility
"Tool-less" depth adjustment with 9 depth settings in increments of 1/16"
Multi-directional exhaust port directs the exhaust air away from the operator
Rubberized handle for better fit and added comfort
Drives 1-3/4" to 3-1/2" coil framing nails
The most powerful nailer in its class
Rubber bumper protects tool housing
Silent sheet reduces noise when disconnecting coupler
Tool hook can be installed on either side of tool
INCLUDES:
Hex Wrench 4 (783202-0)
No-mar Tip (421658-6)
Oil Supply (181434-7)
Safety Goggles (191687-A)
The Most Powerful Nailer in its Class
- 3-mode selector switch (contact, sequential, lock) allows user control over nailing options
- Built-in air filter minimizes dust and debris from entering the tool
- Sharp, pronounced spurs grip wood for controlled nailing at an angle
- Easy loading canister with nail size adjustment provides maximum versatility
- "Tool-less" depth adjustment with 9 depth settings in increments of 1/16"
- Multi-directional exhaust port directs the exhaust air away from the operator
- Rubberized handle for better fit and added comfort
- Drives 1-3/4" to 3-1/2" coil framing nails
- The most powerful nailer in its class
- Rubber bumper protects tool housing
- Silent sheet reduces noise when disconnecting coupler
- Tool hook can be installed on either side of tool
| INCLUDES: |
- Hex Wrench 4 (783202-0)
- No-mar Tip (421658-6)
- Oil Supply (181434-7)
- Safety Goggles (191687-A)
|