SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 20 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 100 110 112
Product Name Notes
AS95234 includes reverse bayonet coupling, high current electrical connectors that are water tight and principally used in shipboard, ground vehicles and ground support equipment applications at serve voltages from 200...
AS95234 includes reverse bayonet coupling, high current electrical connectors that are watertight and principally used in shipboard, ground vehicles and ground support equipment applications at serve voltages from 200 to...
No scope available.
Technical Standard
The instrument system specified shall accept an input of static pressure and in some equipment other inputs that contribute altitude information to provide a visual indication of pressure altitude. If...
The starters covered by this specification shall be designed to operate on compressed air from ground support equipment, engine interbleed or on board air supply, for the purpose of starting...
The starters covered by this specification shall be designed to operate on compressed air from ground support equipment, engine interbleed or on board air supply.
The thin wall series sockets and box wrenches covered herein are those designed for general usage on aerospace engine 12-point threaded fastener hardware. Standardized wrench clearance dimensions are given, as...
This Aerospace Standard (AS) covers reversible ratchet handles and high strength thin wall commercial sockets, flexible sockets, box wrenches and torque adapters designed for general usage which possess the strength,...
This SAE Aerospace Standard (AS) covers high strength thin wall (commercial) metric sockets, universal metric sockets, metric box wrenches and metric torque adaptors which possess the strength, clearances, and internal...
This SAE Aerospace Standard (AS) covers high strength thin wall (commercial) sockets, universal sockets, box wrenches and torque adaptors which possess the strength, clearances, and internal wrenching design so configured...
This SAE Aerospace Standard (AS) covers high strength thin wall commercial sockets, flexible sockets, box wrenches and torque adaptors which possess the strength, clearances, and internal wrenching design so configured...
This SAE Aerospace Standard (AS) provides the general performance, design, installation, test, development, and quality assurance requirements for the flight control related functions of the Vehicle Management Systems (VMS) of...
This specification establishes general performance, design, test, development and quality assurance requirements for the Flight Control Systems of military piloted aircraft. Flight Control Systems (FCS) include all components used to...
This standard applies to the aerospace and defense industries and their supply chains.

<< Prev Next >>