SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| All automatic altitude reporting digitizer equipment manufactured under this standard shall comply with the requirements as specified up to its maximum range as indicated on the equipment nameplate. | |
| Amendment 1 of AS85049/84A. | |
| Amendment 1 of AS85049/85A. | |
| Amendment 1 of AS85049/86A. | |
| Amendment 1 of AS85049/88A | |
| Amendment 1 of AS85049/89A. | |
| Amendment 1 of AS85049/90A. | |
| Amendment 1 of AS85049/91A. | |
| Amendment 1 of AS85049/92A. | |
| Amendment 1 of AS85049/96A. | |
| Amendment 1 of AS85049A. | |
| Amendment 1 of AS85049B. | |
| Amendment 1 of AS85485. | |
| Amendment 1 of AS85731. | |
| Amendment 1 of AS85731/1. | |
| Amendment 2 of AS85049/95A. | |
| Amendment 2 of AS85049A. | |
| Amendment 2 of AS85049B. | |
| Amendment 2 of AS85485. | |
| Amendment 3 of AS85049/94A. | |
| Amendment 3 of AS85049/96A. | |
| Amendment 3 of AS85049B. | |
| Amendment A1 of AS85049/94A. | |
| Amendment A1 of AS85049/95A. | |
| Amendment A2 of AS85049/96A. | |
| An Amendment corresponding to this standard is available at AS85049_94A_A2 | |
| No scope available. | |
| SCOPE IS UNAVAILABLE. | |
| Scope unavailable. | |
|
CLAMP ASSEMBLY, SADDLE TYPE, CUSHIONED, FIRE RESISTANCE, LOW SMOKE DENSITY AND TOXICITY -- AS85449/5
|
Technical Standard |
| This document specifies instructions to verify proper calibration of all balancing machines used for processing gas turbine rotors. Detailed test procedures and test log samples are provided to evaluate the... | |
| This drawing specifies parts AS8623A, AS8623B, AS8623C, AS8623D, AS8623E, AS8623G, and AS8623J. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This drawing specifies parts AS8625A, AS8625B, AS8625C, AS8625D, AS8625E, AS8625G, and AS8625J. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This drawing specifies parts AS8632A, AS8632B, AS8632C, AS8632D, AS8632E, AS8632G, and AS8632J. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This drawing specifies parts AS8650A, AS8650B, AS8650C, AS8650D, AS8650E, AS8650G, and AS8650J. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This SAE Aerospace Standard (AS) contains landing gear strength and rigidity requirements which, in combination with other applicable specifications, define the structural design, analysis, test, and data requirements for fixed... | |
| This SAE Aerospace Standard (AS) defines the requirements for brake systems used on military aircraft equipped with wheel-type landing gears. | |
| This SAE Aerospace Standard (AS) defines the requirements for loop type clamps primarily intended for general clamping of tubing for aircraft hydraulic systems. | |
| This SAE Aerospace Standard (AS) defines the requirements for saddle-type clamps. Tests and criteria noted do not indicate any specific areas of application or usage. Supplemental testing may be necessary... | |
| This SAE Aerospace Standard (AS) establishes the requirements for self-aligning, self-lubricating plain spherical bearings incorporating polytetrafluoroethyl ene (PTFE) in a liner between the ball and the outer race for use... | |
| This SAE Aerospace Standard (AS) specifies the characteristics of screw threads - UNJ profile inch series, including a mandatory controlled radius as specified in Table 1 at the root of... | |
| This SAE Aerospace Standard (AS) specifies the characteristics of the UNJ profile inch series of screw threads, to include a mandatory controlled radius of 0.18042P to 0.15011P at the root... | |
| This SAE Aerospace Standard (AS) specifies the characteristics of the UNJ profile inch series of screw threads, to include a mandatory controlled radius of 0.18142P to 0.15011P at the root... | |
| This specification and part standard covers polytetrafluoroethyl ene (PTFE) resin material and the dimensional requirements for retainers (back-up rings) previously covered by AS8791 and AS8791/1 which superseded MIL-R-8791 and MIL-R-8791/1. | |
| This specification and part standard covers polytetrafluoroethyl ene (PTFE) resin material and the dimensional requirements for retainers (back-up rings) previously covered by MIL-R-8791 and MIL-R-8791/1. The retainers are intended for... | |
| This specification and part standard covers polytetrafluoroethyl ene (PTFE) resin material and the dimensional requirements for scarf-cut retainers (back-up rings) previously covered by MIL-R-8791 and MIL-R-8791/1. The retainers are intended... | |
| This specification and part standard specifies polytetrafluoroethyl ene (PTFE) resin material and the dimensional requirements for scarf-cut retainers (backup rings) previously specified by MIL-R-8791 and MIL-R-8791/1. The retainers are intended... | |
| This specification contains landing gear strength and rigidity requirements, which, in combination with other applicable specifications, define the structural design, analysis, test, and data requirements for fixed wing piloted airplanes. | |
| This specification controls surface condition, manufacturing defects and inspection requirements, and defines methods of measurement for elastomeric toroidal sealing rings (O-rings) for static (including gasket) applications. | |
| This specification covers a direct reading, remote control, pneumatic pressure inflator assembly, for use on aircraft tires and struts having pneumatic pressure requirements up to 600 psi. It includes pressure... | |
| This specification covers a helicopter maintenance stand used by personnel aboard aviation capable ships. | |
| This specification covers antifriction self-aligning rod and roller bearings operating in the temperature range of -67° to +300°F (-55° to +149°C) and intermittent spikes to 350°F (177°C). | |
| This specification covers connector accessories for use with electrical connectors under environmental or non-environmental conditions. Applicable connector accessories defined in this specification are delineated for the suppression of Electromagnetic Interference... | |
| This specification covers connector accessories for use with electrical connectors, refer to 6.8 . | |
| This specification covers connector accessories for use with electrical connectors, refer to 6.9 . | |
| This specification covers connector accessories for use with electrical connectors, see 6.8 . | |
| This specification covers connector accessories for use with electrical connectors; see 6.8 . | |
| This specification covers hand-held prismatic stereoscopic binoculars for aeronautical use in search, rescue, and patrol operations. (See 6.1 .) | |
| This specification covers lightweight, circular cross-sectional flexible airduct hose, fabricated from laminated fabric reinforced plastics, or laminated fabric reinforced synthetic rubbers, to be used in aircraft air-conditioning and anti-icing systems. | |
| This specification covers one type of a nonmelting, heat stable silicone compound for use in high tension electrical connections, ignition systems and electronics equipment; for application to unpainted mating threaded... | |
| This specification covers pneumatic-hydraulic tools for use in the installation of type I blind rivets conforming to MIL-R-7885 (see 6.1 ). | |
| This specification covers positive locking fasteners intended for use in aircraft to secure electronic line replaceable units (LRUs). | |
| This specification covers sealed, self-aligning, anti-friction, rod end roller bearings operating in the temperature range of −65 to +300 °F (−54 to +149 °C) and intermittent spikes to 350 °F... | |
| This specification covers tetrafluoroethylene resin (hereinafter referred to as "TFE") retainers intended for use in hydraulic and pneumatic system components as antiextrusion devices in conjunction with packings and gaskets (see... | |
| This specification covers the basic test and design requirements for one style separable high pressure beam seal fittings including boss or port seal connectors for use in 5000/8000 psi aerospace... | |
| This specification covers the brake system design requirements for aircraft equipped with wheel-type landing gear. | |
| This specification covers the design requirements and test procedures for separable beam seal fittings which include end fittings (see 2.4.2 ), connectors (see 2.4.3 ), and boss fittings for use... | |
| This specification covers the design requirements and test procedures for separable beam seal fittings which includes end fittings (see 2.3.3 ), fitting bodies (see 2.3.6 ), and boss fittings (see... | |
| This specification covers the design requirements and test procedures for separable beam seal fittings which includes end fittings (see 2.3.4 ), fitting bodies (see 2.3.7 ), and boss fittings (see... | |
| This specification covers the design requirements and test procedures for separable beam seal fittings which includes end fittings (see 6.10.3 ), fitting bodies (see 6.10.6 ), and boss fittings (see... | |
| This specification covers the general requirements for pneumatic deicing systems for wings, empennages, radomes, radio masts, air induction system entrance cones, and ducts of aircraft. Deicing boots shall be of... | |
| This specification covers the general requirements for the installation and test of electronic equipment in piloted aircraft. | |
| This specification covers the general requirements that are common to most hydraulic components (see 6.2 ), used in aeronautical hydraulic systems (see 6.1 ). | |
| This specification covers the requirements for nonseparable antifriction roller bearings. | |
| This specification covers the requirements for one type of a pilot's survival, sheathed, hunting knife with a 5-inch blade and sharpening stone. | |
| This specification covers the requirements for one type of low-pressure relief valve for use in pressurized shipping containers. | |
| This specification covers the requirements for radio frequency absorptive component wires and finished cables which function electrically as distributed low-pass filters. Materials and construction details are specified in the applicable... | |
| This specification covers the requirements for radio frequency absorptive component wires and finished cables which function electrically as distributed low-pass filters. Materials and construction details are specified in the detail... | |
| This specification covers the tie down assemblies for use on helicopter blades. | |
| This specification defines the requirements for fiber reinforced plastic (FRP) composite plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites. | |
| This specification defines the requirements for fiber reinforced plastic (FRP) composition plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites. | |
| This specification established the requirements for a 5 second duration, 4500 pound thrust (when determined at 60°F) solid propellant rocket engine hereinafter specified as 5 S-4500. | |
| This specification establishes requirements for chemically expanded, flexible, electrical insulating sleeving that shrinks to a predetermined size upon solvent evaporation. | |
| This specification establishes requirements for two types of aircraft floor fittings for tiedown of cargo and seats, and two types of cargo tiedown rings. | |
| This specification establishes the requirements for clamps primarily intended for hydraulic system usage. | |
| This specification establishes the requirements for flake or granular cetyl alcohol, solvents for dissolving the cetyl alcohol, preparation and application requirements for use of cetyl alcohol as an installation lubricant... | |
| This specification establishes the requirements for the manufacture and acceptance of three-way combination (step, straight and extension) aluminum ladders for aircraft maintenance use. | |
| This specification establishes the requirements for various types of identification sleeving that will shrink to a predetermined size upon the application of heat after it has been marked. Continuous operating... | |
| This standard controls the dimensional measurement of preformed packings or circular elastomeric packings. The inspection level, sampling plan, visual inspection for defects and certification or inspection records used to establish... | |
| This standard covers all types of oxygen breathing equipment used in non-military aircraft. It is intended that this standard supplement the requirements of the detail specification or drawings of specific... | |
| This standard covers all types of oxygen breathing equipment used in non-military aircraft. It is intended that this standard supplements the requirements of the detail specification or drawings of specific... | |
| This standard covers plain and flanged sleeve bearings which are self-lubricating by incorporating polytetrafluoroethyl ene (PTFE) in a liner in the bore for use in a temperature range of -65... | |
| This standard covers the requirements for nonseparable antifriction roller bearings. | |
| This standard defines general requirements for spherical, radial-journal, conical, and thrust bearings which are of laminated elastomeric construction. These bearings are for use in an environment having a temperature spectrum... | |
| This standard defines the requirements for fiber reinforced plastic (FRP) composite plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites. | |
| THIS STANDARD SPECIFIES BASIC DIMENSIONS, CHARACTERISTICS, AND ENGINEERING REQUIREMENTS FOR TORX® PARALOBE® DRIVER BITS. | |
| THIS STANDARD SPECIFIES BASIC DIMENSIONS, CHARACTERISTICS, AND ENGINEERING REQUIREMENTS FOR TORX® PARALOBE® RECESSES. | |
| This supplement forms a part of SAE Aerospace Specification AS85421. It shall be used to identify fitting standards citing this procurement specification. |
| << Prev | Next >> |