AS95234 includes reverse bayonet coupling, high current electrical connectors that are water tight and principally used in shipboard, ground vehicles and ground support equipment applications at serve voltages from 200 to 3000 V-rms and temperatures between −55 °C and +125 °C (−67 °F and +257 °F). See 6.1.5 for applications details. For aerospace application connectors, see AS50881.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS95234 |
| Product Name | Connectors, Electrical, Reverse Bayonet, General Specification For |