SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 30 40 50 60 70 80 85 86 87 88 89 90 91 92 93 94 95 96 97 100 110 112
Product Name Notes
A technical committee shall be responsible for a field of endeavor, as defined by its scope. In cases where projects overlap areas of interest of another council's committee, the originating...
All carbon and alloy H-band steels are shown, along with their corresponding minimum and maximum hardenability limits, for which sufficient hardenability data have been established and for grades which use...
All types of trenching equipment regardless of engine size may be tested under this recommended practice. It is not intended to cover operation of safety devices such as backup alarms...
All types of trenching machines regardless of engine size may be tested under this Standard. It is not intended to cover operation of safety devices such as backup alarms or...
Data from this procedure permit mapping axle efficiency and/or waste energy over the operating range of passenger cars, trucks, busses, and other highway vehicles.
Data from this procedure permits mapping axle efficiency and/or waste energy over the operating range of passenger cars, trucks, busses, and other highway vehicles to which axles are applied.
Data from this SAE Recommended Practice permit mapping axle efficiency and/or waste energy over the operating range of trucks, busses, and other highway vehicles based on truck chasses.
Fulfillment of the intended purpose requires testing as follows:
H steels and their corresponding minimum and maximum hardenability limits are shown for all of the carbon and alloy steels for which there are sufficient hardenability data and for grades...
Hose (also includes hose assemblies) has a finite life and there are a number of factors which will reduce its life. This recommended practice is intended as a guide to...
Hose (also includes hose assemblies) has a finite life and there are a number of factors which will reduce its life. This SAE Recommended Practice is intended as a guide...
It applies to reports of Surface Vehicles and Machinery Technical Committees only. Aerospace technical reports are covered by editorial practices of the Aerospace Council. Close adherence to this recommended practice...
It is recognized that a malfunction in any one of the specified areas can degrade intended performance, but that levels of malfunction or combinations thereof must be considered by the...
Minimum performance criteria for service braking systems, emergency stopping systems, and parking systems for off-highway, rubber-tired, self-propelled loaders, dumpers, tractor scrapers, graders, cranes, excavators, and tractors with bulldozer are provided...
Minimum performance criteria for service braking systems, emergency stopping systems, and parking systems for off-highway, rubber-tired, self-propelled loaders, dumpers, tractor scrapers, graders, cranes, excavators, and tractors with dozer are provided...
Minimum performance criteria for service braking systems, secondary stopping systems, and parking systems for newly manufactured dumpers are provided in this recommended practice. The practice is not intended for in-service...
Minimum performance criteria for service braking systems, secondary stopping systems, and parking systems for newly manufactured dumpers are provided in this recommended practice. This practice is not intended for in-service...
Mobile forestry machines is intended to include those off-road machines which are designed especially for, or adapted to be used in, the planting, site preparation, harvesting, processing, and transporting of...
ROPS and/or FOPS may commonly be a part of construction, forestry, mining, industrial, and agricultural machines. The label content herein should be applied to a ROPS and/or FOPS on any...
SAE J115 specifies the relevant ISO standards for application to safety labels for use on off-road work machines as defined in SAE J1116.
SAE J115 specifies the relevant ISO standards for application to safety signs for use on off-road work machines as defined in SAE J1116.
SAE J1273 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance, and storage of hose and hose assemblies for fluid-power systems. Many of these SAE Recommended Practices also may be...
SAE J1273 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance, and storage of hose and hose assemblies for hydraulic fluid-power systems. Many of these SAE Recommended Practices also may...
Technical Standard
The climatic, dynamic, and electrical environments from natural and vehicle-induced sources that influence the performance and reliability of automotive electronic equipment are included. Test methods that can be used to...
The detailed test procedures outlined in this recommended practice consist of two general types of tests. These tests are of the bench type and a full scale engine type test,...
The electrical cranking system components, which include the battery, cables, and cranking motor, must be carefully selected to provide the necessary speed to start an engine under the most severe...
The force, torque, and power methods of measurement are all in common use and should yield the same test results. Effects of steering, traction, and non-steady-state tire operations are excluded...
The force, torque, and power methods of measurement are all in common use and should yield the same test results. Effects of steering, traction, surface texture, and non-steady-state tire operations...
The purpose of this document is to review factors that influence the behavior of elastomers under conditions of dynamic stress and to provide guidance concerning laboratory procedures for defining and...
The purpose of this information report is to establish dynamic indices which are to be used only for calculating the travel speed of the agricultural tractor during worldwide homologation procedures.
The purpose of this recommended practice is to set guidelines for tire to wheel house and body clearances on recreational vehicles.
The purpose of this SAE Information Report is to provide automotive engineers and designers with a concise statement of the basic characteristics of cast iron under elevated temperature conditions. As...
The purpose of this SAE Recommended Practice is set guidelines for tire to wheel house and body clearances on recreational vehicles.
The purpose of this SAE Recommended Practice is to establish guidelines for the automatic transmission and hydraulic systems engineer to design cast iron sealing rings and select acceptable width, thickness,...
The purpose of this SAE Recommended Practice is to establish specifications for use as a guide to the automatic transmission and hydraulic systems designer, helping him to select cast iron...
The purpose of this SAE Recommended Practice is to review factors that influence the behavior of elastomers under conditions of dynamic stress and to provide guidance concerning laboratory procedures for...
The purpose of this SAE Recommended Practice is to set guidelines for tire to wheel house and body clearances on recreational vehicles.
The purpose of this SAE Recommended Practice is to set up a guide as to body, frame, and wheelhouse clearances required to accommodate tire traction devices (e.g., tire chains), and...
The purpose of this SAE Recommended Practice is to specify the procedure for measuring the bank angle of motorcycles.
The purpose of this SAE Standard is to provide a uniform method of defining and rating winches for crawler tractors and skidders. It in no way implies definition of proper...
The purpose of this SAE Standard is to specify the procedure for measuring the bank angle of motorcycles.
The purpose of this test is to determine the light transmittance of automotive windshield safety glazing materials positioned at the angle of installation.
The recommended practice applies to a production dynamometer test procedure which can be used to measure the smoke and gaseous emission characteristics of vehicular diesel engines. This procedure describes the...
The recommended practice is intended to describe the basic types of felling heads, including those with bunching capabilities, that are attachments to a self-propelled machine. Only the major components that...
The Recommended Practice specifies minimum performance and durability requirements for master cylinder assemblies of current established designs, components of which conform to SAE Standards. It is applicable to new assemblies...
The recommended practice specifies the test procedure to determine minimum performance and durability characteristics for master cylinder assemblies of current established designs, components of which conform to SAE Standards. It...
The requirements of this document apply to all classes of motorcycles as defined in SAE J213.
The SAE Recommended Practice is intended for use in measuring the radius of curvature (ROC) of spherical convex mirrors.
The scope of this recommended practice is sufficiently broad that it can encompass the full range of current heavy duty vehicles, vehicle modifications, and prototype configurations. The test procedure describes...
The scope of this SAE Information Report is to supply the user with sufficient information so that he may decide whether acoustic emission test methods apply to his particular inspection...
The scope of this SAE Recommended Practice is limited to cranes mounted on a fixed platform lifting loads from a vessel alongside. The size of the vessel is assumed not...
The scope of this SAE Recommended Practice is sufficiently broad that it can encompass the full range of current heavy duty vehicles, vehicle modifications, and prototype configurations. The test procedure...
The scope of this SAE Recommended Practice is sufficiently broad that it encompasses the full range of full-scale medium and heavy duty vehicles represented as either full-scale or reduced-scale wind...
The task force was assigned responsibility for the following activities: 1 Formulate a recommendation for an acceptable ride meter including features, functional performance, and design specifications. 2 Conduct a survey...
The term " Mobile forestry machines " is intended to include those off-road machines which are designed especially for, or adapted to be used in, the planting, site preparation, harvesting,...
This compilation of terms, acronyms and symbols was drawn from usage which should be familiar to those working in automotive electronics reliability. Terms are included which are used to describe...
This document addresses robustness of electrical/electroni c modules for use in automotive applications. Where practical, methods of extrinsic reliability detection and prevention will also be addressed. This document primarily deals...
This document applies to all hydraulic excavators and backhoes that are either crawler mounted or rubber tire mounted, with or without outrigger members, identified in SAE J1116 as earthmoving machines...
This document applies to off-road forestry work machines defined in SAE J1116 or ISO 6814.
This document covers the general terms and corresponding definitions that support the design, development, implementation, testing, and application of vehicle networks. The terminology also covers some terms and concepts of...
This document provides uniform procedures and minimum performance requirements for fatigue testing pressed steel wheels intended for normal highway use on travel, camping, and boat and light utility trailers drawn...
This Glossary confines its content to the specific field of electronic systems and subsystems as they pertain to the automotive engineer.
This glossary has been compiled to serve for reference in an effort to assist communications between the automotive engineer and the electronics engineer. This Glossary confines its content to the...
This information report is being issued to cover the principles and practical problems involved in locating automotive front turn signals with respect to the headlamp unit which contains the low...
This information report provides basic information on leakage testing, as applied to nondestructive testing, and affords the user sufficient information so that he may decide whether leakage testing methods apply...
This information report provides definitions of acoustical terms relating to sound insulation materials. Appropriate methods of test are being developed by SAE and where applicable, ASTM methods will be referenced.
This performance document for snap-in tubeless tire valves was developed by qualified engineers in the tire, valve, and automotive industries. It is based upon sound engineering principles, supported by laboratory...
This performance document for the audio cassette was developed by qualified engineers from the automotive industry, the prerecorded tape industry, and the tape and cassette manufacturers. It is based upon...
This practice applies to certain off-road self-propelled work machines referenced in SAE J1116. It applies to most machines defined in SAE J1057a.
This procedure applies to directional control valves or other valves which in various positions direct or block fluid flow as applied to Off-Road Self-Propelled Work Machines as referenced in SAE...
This procedure applies to directional control valves or other valves which in various positions direct or block fluid flow as applied to self-propelled work machines as referenced in SAE J1116.
This procedure covers measurement of vehicle road load on a dry, straight, level road at speeds less than 113 km/h (70 mi/h).
This procedure covers measurement of vehicle road load on a straight, level road at speeds less than 113 km/h (70 mph).
This procedure covers measurement of vehicle road load on a straight, level road at speeds less than 70 mph (113 km/h).
This procedure incorporates a modified driving cycle replicate of consumer operation as contained and shown in SAE J1082b (January, 1979) and which is run on a suitable road or test...
This procedure is a modification of the urban driving cycles noted in SAE J1082 and which is run on a suitable road or test track. The procedure yields cold start/warm-up...
This recommended practice applies only to straight, angling, semi-U, and U-blade dozers for crawler and wheel tractors. It applies to angling blade dozers only in the straight (not angled) position.
This recommended practice applies to hydraulic excavators as defined in SAE J1057. This recommended practice includes the nomenclature peculiar to and most commonly used to describe this type of equipment.
This recommended practice applies to hydraulic excavators as defined in SAE Standard J1057.
This recommended practice applies to mobile construction type cranes with cantilevered, telescopic booms when used in lifting crane service.
This Recommended Practice applies to mobile hydraulic excavators which are either crawler or wheel mounted, with or without outrigger members. (A mobile hydraulic excavator is defined as "a self-propelled machine...
This Recommended Practice applies to the laboratory measurement of rolling resistance of pneumatic passenger car and light truck tires. The procedure applies only to the steady-state operation of free-rolling tires...
This recommended practice applies to the laboratory measurement of rolling resistance of pneumatic passenger car tires designed primarily for normal highway service. The procedure applies only to the steady-state operation...
This recommended practice applies to the laboratory measurement of rolling resistance of pneumatic passenger car, light truck, and highway truck and bus tires. The procedure applies only to the steady-state...
This recommended practice covers all carburetors used on permanently installed gasoline marine engines.
This recommended practice covers all electrical devices suitable for use in marine engine compartments and fuel tank spaces.
This recommended practice covers methods for measuring, classifying, and specifying decarburization in the threaded section of hardened and tempered steel bolts, screws, studs, and similar parts. It is not intended...
This recommended practice covers mobile hydraulic excavator controls and the specific arrangement and direction of motion for the primary controls. This recommended practice applies to mobile hydraulic excavators. (A mobile...
This recommended practice covers mobile hydraulic excavator controls and the specific arrangement and direction of motion for the primary controls.
This recommended practice covers the mechanical properties, mechanical dimensions, test conditions, and procedures needed to evaluate the audio cassette for automotive use. In addition, a set of cassette player/recorder interface...
This recommended practice covers the requirements for all Marine inboard and outboard gasoline engine ignition assemblies and components.
This recommended practice defines, illustrates, and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of metric-series nuts, in sizes 6.3...
This recommended practice defines, illustrates, and specifies allowable limits for various types of surface discontinuities that may occur or become apparent during the manufacture and processing of bolts, screws, and...
This recommended practice documents dimensional metric specifications for hydraulic brake system tubing with flared ends, threaded ports, male tube nuts, and banjo bolts for the interconnection of major components in...
This recommended practice establishes procedures for determining seat location relative to basic datum points or planes on agricultural and construction machines. Alternate procedures are specified including an H-Point procedure to...
This recommended practice establishes signal words, color combinations, letter sizes, and durability requirements for permanently and temporarily affixed safety signs for off-road, self-propelled work machine categories of construction, general purpose...
This recommended practice establishes the instrumentation, test site and procedure for determining the operator ear sound level for snowmobiles.
This Recommended Practice establishes the instrumentation, test site and test procedure for determining the operator ear sound level for snowmobiles.
This recommended practice establishes the instrumentation, test site, and test procedure for determining the exterior operational sound level for snowmobiles.
This recommended practice includes names of major components and parts peculiar to this type of machine. Illustrations used here are not intended to include all existing commercial machines or to...
This recommended practice includes the definitions of specification terms most commonly used to describe both wheeled and crawler type machines.
This Recommended Practice incorporates methane analysis instrumentation only.
This recommended practice is intended to provide a uniform test procedure for flywheel assemblies to determine the rotative speeds at which they will either burst or withstand a specified limiting...
This recommended practice is intended to provide minimum requirement and performance criteria for devices intended to prevent snowmobile runaway due to malfunction of the speed control system.
This recommended practice presents performance requirements for the parking stability of two-wheeled motorcycles intended for highway use.
This recommended practice provides minimum requirements for testing components or systems of the type which can be switched from one truck to another with relative ease; i.e., aerodynamic devices, clutch...
This recommended practice specifies a test procedure for determining the volume of pneumatic brake actuators at any stroke.
This recommended practice specifies a test procedure for determining the volume of pneumatic service brake actuators at any stroke.
This recommended practice specifies requirements in addition to those given in ISO 3046 for testing a high speed reciprocating internal combustion marine propulsion engine or propulsion system for recreational and...
This recommended practice specifies the conditions of testing marine engine configuration for the determination of the rated power (single point) or power curve, when declaring crankshaft power or propeller shaft...
This report discusses the use of specialized analytical procedures that can be used to predict the structural behavior of ROPS and machine frame systems subjected to testing as described in...
This report presents general nomenclature and glossary of terms for oil coolers.
This SAE Information Report provides a list of those SAE steels which, because of decreased usage, have been deleted from the standard SAE Handbook listings. Included are alloy steels from...
This SAE Information Report provides definition for terms (words and phrases) which are generally used within the SAE in describing network and data communication issues. In many cases, these definitions...
This SAE Recommended Practice applies to a production dynamometer test procedure which can be used to measure the smoke and gaseous emission characteristics of vehicular diesel engines. This procedure describes...
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable of using...
This SAE Recommended Practice applies to mobile cranes when used in lifting crane service which are equipped with boom length indicating devices.
This SAE Recommended Practice applies to the laboratory measurement of rolling resistance of pneumatic passenger car, light truck, and highway truck and bus tires. The procedure applies only to the...
This SAE Recommended Practice applies to wheel and crawler loaders when equipped with log or material handling forks without vertical masts, taking only hydraulic lift capacity and operating stability into...
This SAE Recommended Practice covers all carburetors and throttle bodies used on permanently installed gasoline marine engines.
This SAE Recommended Practice covers all carburetors used on permanently installed gasoline marine engines.
This SAE Recommended Practice covers all electrical devices suitable for use in marine engine compartments and fuel tank spaces.
This SAE Recommended Practice covers electric speedometer systems for general on-road (passenger car, multi-purpose passenger vehicle, truck, and bus) applications.
This SAE Recommended Practice covers methods for measuring, classifying, and specifying decarburization in the threaded section of hardened and tempered steel bolts, screws, studs, and similar parts. It is not...
This SAE Recommended Practice covers mobile hydraulic excavator controls and the specific arrangement and direction of motion for the primary controls. This document applies to mobile hydraulic excavators. (A mobile...
This SAE Recommended Practice covers the dimensional and material requirements of rubber O-rings for automotive application and rectangular section rubber seal rings for automotive applications.
This SAE Recommended Practice covers the wiring and rectangularly shaped connector standards for all types of trailers whose gross weight does not exceed 10 000 lb (4540 kg). These trailers...
This SAE Recommended Practice covers the wiring and rectangularly shaped connector standards for all types of trailers whose gross weight does not exceed 4540 kg (10 000 lb). These trailers...
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "0" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are different...
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are different...
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are different...
This SAE Recommended Practice defines minimum performance criteria for service braking systems, emergency stopping systems, and parking systems for rubber-tired skidders. Refer to SAE J1116 for machine identification.
This SAE Recommended Practice defines the test conditions, procedures, and performance specifications for 6- and 12-v stop lamp switches intended for use on motorcycles.
This SAE Recommended Practice defines, illustrates, and specifies allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of metric-series nuts, in sizes...
This SAE Recommended Practice defines, illustrates, and specifies allowable limits for various types of surface discontinuities that may occur or become apparent during the manufacture and processing of bolts, screws,...
This SAE Recommended Practice describes instrumentation for determining the amount of methane in air and exhaust gas.
This SAE Recommended Practice established test procedures and performance requirements for stop lamp switches intended for use on motorcycles.
This SAE Recommended Practice establishes a dynamic test procedure for evaluating Type 1 lap belt assemblies for pelvic restraints and Type 2 assemblies for combination pelvic and upper torso restraints,...
This SAE Recommended Practice establishes a uniform guide for defining the degree of external leakage on a hydraulic system. The leakage classifications include dustry and dust-free conditions. The choice of...
This SAE Recommended Practice establishes a uniform practical series of sub-procedures for level road testing of the brake performance of vehicles with gross vehicle weight ratings over 4500 kg (10...
This SAE Recommended Practice establishes a uniform practical series of subprocedures for level road testing of the brake performance of vehicles with gross vehicle weight ratings over 4500 kg (10...
This SAE Recommended Practice establishes a uniform procedure for a flat road simulation of a mountain fade test of the brake systems of light-duty trucks and multipurpose passenger vehicles up...
This SAE Recommended Practice establishes a uniform procedure for a flat-road simulation of a mountain-fade test of the brake systems of light-duty trucks and multipurpose passenger vehicles up to and...
This SAE Recommended Practice establishes test procedures and performance requirements for stop lamp switches intended for use in an AC or a DC circuit on motorcycles. In service use may...
This SAE Recommended Practice establishes the instrumentation and procedure to be used in measuring the bystandard sound level of engine powered equipment under 15 kW (20 bhp) typical of their...
This SAE Recommended Practice establishes the instrumentation and procedure to be used in measuring the bystander sound level of engine powered equipment under 15 kW (20 bhp) typical of their...
This SAE Recommended Practice establishes the instrumentation and procedure to be used in measuring the operator ear sound level for engine powered equipment under 15 kW (20 bhp). The sound...
This SAE Recommended Practice establishes the instrumentation and procedure to be used in measuring the operator ear sound level for engine powered equipment under 30 kW (40 bhp). The sound...
This SAE Recommended Practice establishes the test procedure, environment, and instrumentation to be used for measuring the exhaust sound level for passenger cars and light trucks under stationary conditions. This...
This SAE Recommended Practice has been formulated to advance and endorse the use of the ISO (International Organization for Standardization) Solid Contaminant Code as the universal means for expressing the...
This SAE Recommended Practice is applicable to two- or three-wheel motorcycles intended for highway use. Unless noted, requirements apply to both metallic and nonmetallic tanks. Accessory or aftermarket tanks as...
This SAE Recommended Practice is intended as a guide in the usage of mechanical face seals for the engine coolant pump application. The main purpose of the document is to...
This SAE Recommended Practice is intended for use in measuring the radius of curvature of a convex mirror.
This SAE Recommended Practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers, related charge air cooling system components, and charge air cooling...
This SAE Recommended Practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers, related charge air cooling system components, and charge air operating...
This SAE Recommended Practice is intended to provide uniform nomenclature and definitions for the primary levels of vehicle identification, with particular application to trucks.
This SAE Recommended Practice outlines a procedure for selecting the proper specification for carbon steel sheet and strip which are purchased to make an identified part . Specifications considered are:...
This SAE Recommended Practice outlines a procedure for selecting the proper specification for carbon steel sheet and strip which are purchased to make an identified part. Specifications considered are: ASTM...
This SAE Recommended Practice outlines a procedure for selecting the proper specification for carbon steel sheet and strip which are purchased to make an identified part. Specifications considered are: It...
This SAE Recommended Practice pertains to peening with glass beads, and provides for standard glass bead size numbers. 2x
This SAE Recommended Practice presents general nomenclature and glossary of terms for oil coolers.
This SAE Recommended Practice presents performance requirements for the parking stability of two-wheeled motorcycles intended for highway use.
This SAE Recommended Practice provides minimum requirements and performance criteria for devices to prevent runaway snowmobiles due to malfunction of the speed control system.
This SAE Recommended Practice provides uniform procedures and minimum performance requirements for fatigue testing ferrous and aluminum wheels intended for normal highway service on travel, camping, and boat and light...
This SAE Recommended Practice provides uniform procedures and minimum performance requirements for fatigue testing ferrous and aluminum wheels intended for normal highway use on travel, camping, and boat and light...
This SAE Recommended Practice provides uniform procedures for fatigue testing ferrous wheels intended for normal highway use on travel, camping, boat and light utility trailers drawn by passenger cars and...
This SAE Recommended Practice sets forth the instrumentation, environment, and test procedures to be used in measuring the silencer system effectiveness in reducing intake or exhaust sound level of internal...
This SAE Recommended Practice sets forth the procedures to be used only in measuring sound levels and the determination of the time weighted average sound level at the operator station(s)...
This SAE Recommended Practice sets forth the procedures to be used only in measuring sound levels and the determination of the time weighted sound level at the operator station(s) of...
This SAE Recommended Practices intended to provided minimum requirements and performance criteria for devices intended to prevent snowmobile runaway due to malfunction of the speed control system.
This SAE Standard applies to rubber-tired skidders as defined in SAE J1209 and J1116 ( Section 4 ).
This SAE Standard contains recommended test methods for snap-in tubeless tire valves intended for, but not limited to, highway applications. A snap-in valve is a tire valve having a rigid...
This SAE Standard covers complete general and dimensional specifications for beaded tube hose fittings. These fittings are intended for general applications in low pressure automotive and hydraulic systems on automotive,...
This SAE Standard covers complete general and dimensional specifications for beaded tube hose fittings. These fittings are intended for general applications in low-pressure automotive and hydraulic systems on automotive, industrial,...
This SAE Standard covers material, dimensional, performance and test requirements for metric thread rolling screws suitable for use in general engineering applications.
This SAE Standard covers material, dimensional, performance, and test requirements for metric thread rolling screws suitable for use in general engineering applications.
This SAE standard covers minimum requirements for two types of metallic tubing and pipe as used in automotive air brake systems. It includes material and performance specifications, corrosion precautions, and...
This SAE Standard covers requirements for metric thread rolling screws suitable for use in general engineering applications.
This SAE Standard covers the general and dimensional data for industrial quality spherical rod ends commonly used on control linkages in metric automotive, marine, construction, and industrial equipment applications. The...
This SAE Standard covers the mechanical and material requirements for eight property classes of steel, externally threaded metric fasteners in sizes M1.6 through M36, inclusive, and suitable for use in...
This SAE Standard defines the requirements for an oil to be used in the following SAE HS J806 JUN83 Oil Filter Test Procedures: Resistance to Flow, Filter Capacity and Contaminant...
This SAE Standard defines the requirements for an oil to be used in the SAE HS 806 Oil Filter Test Procedures.
This SAE Standard defines the requirements for an oil to be used in the SAE HS J806 JUN83, Oil Filter Test Procedures.
This SAE Standard defines the requirements for an oil to be used in the SAE HS J806 Oil Filter Test Procedures.
This SAE Standard defines the test conditions, procedures, and performance specifications for 6 V and 12 V stop lamp switches intended for use on motorcycles.
This SAE Standard describes a procedure and the terminology for identifying and classifying mobile forestry machines which may be portable or self-propelled. Identification is determined by endpoint usage as intended...
This SAE Standard establishes a uniform test procedure for determining the exterior operational sound level for snowmobiles.
This SAE Standard establishes signal words, color combinations, letter sizes, and durability requirements for permanently and temporarily affixed safety signs for off-road, self-propelled work machine categories of construction, general purpose...
This SAE Standard establishes the dimensional, mechanical, and performance requirements of inch and metric break mandrel blind rivets suitable for use in joining the component parts of an assembly.
This SAE Standard establishes the specifications and content for labeling of ROPS, FOPS, and OPS, which may commonly be a part of construction, forestry, mining, and industrial machines. The label...
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 r/min and 1000 r/min power take-off-driven machines may be operated with any make of tractor...
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 rpm and 1000 rpm power take-off-driven machines may be operated with any make of tractor...
This SAE Standard establishes the test procedure, environment, and instrumentation to be used for measuring the exhaust sound level for passenger cars, multipurpose vehicles, and light trucks under stationary conditions.
This SAE Standard establishes the test procedure, environment, and instrumentation to be used for measuring the exhaust sound level of passenger cars, multipurpose vehicles, and light trucks under stationary conditions.
This SAE Standard for snap-in tubeless tire valves was developed by the qualified engineers in the tire, valve, and automotive industries. It is based upon sound engineering principles, supported by...
This SAE Standard includes names of major components and parts peculiar to this type of machine. Illustrations used here are not intended to include all existing commercial machines or be...
This SAE Standard includes the definitions of specification terms most commonly used to describe both wheeled and crawler type feller bunchers. The purpose of this document is to provide a...
This SAE Standard includes the definitions of specification terms most commonly used to describe both wheeled and track type feller bunchers.
This SAE Standard is intended to describe the basic types of felling heads, including those with bunching capabilities, that are attachments to a self-propelled machine. Only the major components that...
This SAE Standard lays down the vocabulary and specifies performance test methods and criteria to enable uniform assessment of the service, secondary, and parking brake systems of wheeled specially designed...
This SAE Standard presents performance requirements for the parking stability of two-wheeled motorcycled intended for highway use.
This SAE Standard provides general and dimensional specifications for beaded ends and hose fittings. These connections are intended for general applications in low pressure automotive and hydraulic systems on automotive,...
This SAE standard provides general and dimensional specifications for formed tube ends and hose fittings. These connections are intended for general applications in low pressure automotive and hydraulic systems on...
This SAE Standard provides minimum requirements and performance criteria for devices to prevent runaway snowmobiles due to malfunction of the speed control system.
This SAE Standard sets forth the procedures to be used in measuring sound levels and determining the time weighted sound level at the operator's station(s) of specified off-road self-propelled work...
This SAE Standard sets forth the procedures to be used in measuring sound levels and determining the time weighted sound level at the operator's stations(s) of specified off-road self-propelled work...
This SAE Standard sets forth the procedures to be used only in measuring sound levels and the determination of the time weighted sound level at the operator station(s) of earthmoving...
This SAE Standard specifies a method and the device for use in determining the position of the Seat Index Point (SIP) for any kind of seat.
This SAE Standard specifies minimum performance and durability requirements for master cylinder assemblies of current established designs, components of which conform to SAE Standards. It is applicable to new assemblies...
This SAE Standard specifies procedures for measuring operator and exterior sound levels emitted by self-powered trenching machines regardless of engine size. This procedure does not cover operation of devices such...
This SAE Standard specifies terminology for agricultural equipment 2x designed primarily for use in agricultural operations for the production of food and fiber.
This SAE Standard specifies terminology for agricultural equipment designed primarily for use in agricultural operations fo rthe production of food and fiber.
This SAE Standard specifies the test procedure to determine minimum performance and durability characteristics for master cylinder assemblies of current established designs, components of which conform to SAE Standards. It...
This SAE Standard specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine...
This SAL Recommended Practice is intended to provide uniform nomenclature and definitions for the primary levels of vehicle identification, with particular application to trucks. While this specific terminology applies only...
This specification covers minimum requirements for two types of metallic tubing and pipe as used in automotive air brake systems. It includes material and performance specifications, corrosion precautions, and installation...
This specification covers the characteristics of glass beads used for peening, and provides for standard glass bead size numbers.
This standard applies only to straight, angling, semi-U, and U-blades for crawler and wheel tractors. It applies to angling blades only in the straight (not angled) position. This standard does...
This standard applies only to straight, angling, semi-U, and U-blades for crawler and wheel tractors. It applies to angling blades only in the straight (not angled) position.
This standard applies to machines that are designed for use in the harvesting, transporting, processing, planting, and site preparation for growing wood and wood fibre. Specifically excluded are machines used...
This standard contains recommended test methods for snap-in tubeless tire valves for use up to 60 psig (415 kPa) intended for, but not limited to, highway applications. A snap-in valve...
This standard covers complete general and dimensional specifications for beaded tube hose fittings. These fittings are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial,...
This standard covers complete general and dimensional specifications for hose push-on fittings. These fittings are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial, and...
This standard covers mobile hydraulic excavator controls and the specific arrangement and direction of motion for the primary controls. This standard applies to mobile hydraulic excavators as described in ISO...
This standard covers requirements for metric thread rolling screws suitable for use in general engineering applications. (It is intended that thread rolling screws have performance capabilities beyond those normally expected...
This standard covers the mechanical and material requirements for eight property classes of steel, externally threaded metric fasteners in sizes M1.6 through M36, inclusive, and suitable for use in automotive...
This standard covers the mechanical and material requirements for eight property classes of steel, externally threaded metric fasteners in sizes M1.6 thru M36, inclusive, and suitable for use in automotive...
This Standard covers the requirements for all marine inboard and outboard gasoline engine ignition assemblies and components.
This standard defines the more commonly used terms applicable to the majority of the machines defined in SAE J1057a and/or referenced by category in SAE J1116. Other SAE Standards will...
This standard establishes procedures for conducting tests to determine the mechanical properties of externally and internally threaded fasteners. Property requirements and the applicable tests for their determination are specified in...
This standard establishes procedures for conducting tests to determine the mechanical properties of externally and internally threaded fasteners.
This standard is applicable to off-road work machines - base machine and its equipment included in categories 1.1, 1.2, 2, 4, and 5 of SAE J1116.
This standard is applicable to off-road work machines, base machine and its equipment, included in categories 1.1, 1.2, 2, 3, and 5 of J1116. Purpose This standard defines dimensional, mass,...
This standard is applicable to off-road work machines, base machine and its equipment, included in categories 1.1, 1.2, 2, 3, and 5 of J1116.
This standard specifies terminology for agricultural equipment (see note) designed primarily for use in agricultural operations for the production of food and fiber.
This test method is designed to determine the suitability of a painted or unpainted fiberboard for application involving creasing and bending. The specific purpose of the test is to determine...
To describe laboratory methods for determining and reporting the contaminant level of the wetted portion of hydraulic fluid power components, parts, subsystems and systems, and of fill fluids. For each...
To provide a method for determining the capability of a wiper seal used on hydraulic cylinders, to withstand cyclic movement of the sealing surface in a contaminated environment and restrict...

<< Prev Next >>