This specification covers one type of a nonmelting, heat stable silicone compound for use in high tension electrical connections, ignition systems and electronics equipment; for application to unpainted mating threaded or non-threaded surfaces, and as a lubricant for components fabricated from rubber. This compound is effective in the temperature range from -54°C (-65°F) to +204°C (+400°F) for extended periods and to 260°C (500°F) for short periods. This compound is identified by NATO symbol S-736 (see 6.5).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS8660A |
| Product Name | Silicone Compound, NATO Code Number S-736 |