SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available. | |
| Scope is unavailable. | |
| Technical Standard | |
| The specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed... | |
| This Aeronautical Standard covers the capacitance sensor type of instrument. | |
| This Aerospace Standard covers a direct reading magnetic compass. | |
| This Aerospace Standard covers Automatic Pilots intended for use on aircraft to automatically operate the primary and trim aerodynamic controls to maintain stable flight and/or to provide maneuvering about any... | |
| This Aerospace Standard covers both direct and remote display instruments. | |
| This Aerospace Standard covers three basic types of cargo compartment fire detector instruments. | |
| This document covers all-metal, self-locking nuts, plate nuts, and gang channel nuts made of a corrosion and heat resistant nickel alloy. | |
| This document covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. | |
| This document covers steady type lights (Type I) and flashing-type lights (Type II). | |
| This document covers survivor locator lights as follows: a Steady type lights (Type I) b Flashing-type lights (Type II) | |
| This document defines the requirements for heavy-duty hose assemblies suitable for use in 275 °F, 3000 psi aircraft systems where rapid rate pressure pulsing and torsional/longitudin al flexing may occur... | |
| This document defines the requirements for heavy-duty polytetrafluoroethyl ene (PTFE) lined, para-aramid reinforced, hose assembly suitable for use in 275 °F, 3,000 psi aircraft systems where rapid rate pulsing and... | |
| This document defines the requirements for heavy-duty polytetrafluoroethyl ene (PTFE) lined, para-aramid reinforced, hose assembly suitable for use in 275 °F, 3000 psi aircraft systems where rapid rate pressure pulsing... | |
| This document defines the requirements for heavy-duty polytetrafluoroethyl ene (PTFE) lined, para-aramid reinforced, hose assembly suitable for use in 275 °F, 3000 psi aircraft systems where rapid rate pulsing and... | |
| This drawing specifies parts AS44106, AS44107, AS44108, AS44109, AS44110, AS44111, AS44112, AS44113, AS44114, AS44115, AS44116, AS44117, AS44118, AS44119, AS44120, AS44121, AS44122, AS44123, AS44124, AS44125, AS44126, AS44127, AS44128, AS44129, AS44130, AS44131,... | |
| This drawing specifies parts AS44750, AS44751, AS44752, and AS44753. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This drawing specifies parts AS44861, AS44862, and AS44863. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This drawing specifies parts AS46725, AS46726, and AS46727. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ . | |
| This Performance Standard covers the Qualification Test Requirements for separable fittings, permanent fittings, and tubing suitable for use in 8000 psi aerospace fluid power systems. The standard treats each of... | |
| This procurement specification covers aerospace quality safety cable kits consisting of safety cables and ferrules made from the same corrosion and heat resistant steels and a nickel base alloy of... | |
| This procurement specification covers aircraft quality safety cable kits consisting of safety cables and ferrules made from corrosion and heat resistant steels and a nickel base alloy of the type... | |
| This procurement specification covers bolts and screws made from a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS... | |
| This SAE Aerospace Standard (AS) covers a direct reading magnetic compass. | |
| This SAE Aerospace Standard (AS) covers automatic pilots intended for use on aircraft to automatically operate the primary and trim aerodynamic controls to maintain stable flight and/or to provide maneuvering... | |
| This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily... | |
| This SAE Aerospace Standard (AS) defines a series of standardized tube walls to be used for high pressure hydraulic tubing. These tube walls are applicable to all homogenous tube materials... | |
| This SAE Aerospace Standard (AS) defines the requirements for heavy-duty hose assemblies suitable for use in 400 °F, 3000 psi aircraft hydraulic systems. Assemblies are suitable where rapid rate pressure... | |
| This SAE Aerospace Standard (AS) defines the requirements for heavy-duty polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assemblies suitable for use in 400 °F, 3000 psi aircraft hydraulic systems. Assemblies... | |
| This SAE Aerospace Standard (AS) establishes the requirements for 24° cone flareless fluid connection fittings and nuts and bite type flareless sleeves (see Section 6 ) for use in aircraft... | |
| This SAE Aerospace Standard (AS) establishes the requirements for bite type sleeves for use with 24° cone flareless fluid connection fittings per AS4444. | |
| This SAE Aerospace Standard (AS) establishes the requirements for externally swaged tube fittings for use in hydraulic and other aerospace fluid systems in temperature range of -65 to 275 °F. | |
| This SAE Aerospace Standard (AS) establishes the requirements for externally swaged tube-fitting assemblies used in aircraft fluid systems in the following pressure classes: B (1500 psi or 10 500 kPa),... | |
| This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both 24° cone flareless and 37° flared connections for use in all types of fluid systems. | |
| This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both weld fitting end and 24° cone flareless fitting end connections for use in all types of... | |
| This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both weld fitting end and beam seal fitting end connections for use in all types of fluid... | |
| This SAE Aerospace Standard (AS) establishes the requirements for MIL-H-5440 Class II permanently attached tube fittings for use in hydraulic and other aerospace fluid systems. | |
| This SAE Aerospace Standard (AS) establishes the requirements for weld fluid connection fittings and rings to be orbital arc welded to tubing for use in aircraft fluid systems at a... | |
| This SAE Aerospace Standard (AS) establishes the requirements for weld fluid connection fittings and rings to be orbital arc welded to tubing for use in aircraft fluid systems up to... | |
| This SAE Standard covers empty cartridges, plungers, cartridge assemblies, and nozzles which are used to package, store, and dispense single or multiple component sealants, adhesives, and other similar materials. This... | |
| This specification classifies fusion welds according to structural integrity requirements and establishes inspection methods and acceptance standards for welded tubular assemblies used in aerospace applications. | |
| This specification covers the types of oxygen masks considered satisfactory for use in commercial transport aircraft at altitudes up to 25,000 ft. The types of masks covered are: | |
| This specification establishes the requirements for the following types of self-locking nuts: a Wrenching Nuts: i.e., hexagon and double hexagon nuts. b Anchor Nuts: i.e., plate nuts, gang channel nuts,... | |
| This standard covers both general type and quick-donning type mask assemblies in the following classes: a Class A, oronasal, demand b Class B, oronasal, pressure-demand c Class C, full face,... | |
| This standard covers stall warning instruments to provide positive warning to the pilot of an impending stall. Stall, as defined for the purpose of this standard, is the minimum steady... | |
| This standard is applicable to manual soldering and machine soldering processes utilizing controlled soldering devices, for electrical connections for wiring and cabling used in aerospace vehicles. Description of a component... | |
| This standard specifies the characteristics of the SAE Linear Token Passing Bus (LTPB) Interface Unit. The LTPB provides a high reliability, high bandwidth, low latency serial interconnection netwrok suitable for... | |
| This supplement forms a part of the Aerospace Standard AS4468, Hose Assembly, 125 psi, Lined Silicone, Potable Water, Procurement Specification. It shall be used to identify hose assembly standards that... | |
| This supplement forms a part of the Aerospace Standard AS4623, Hose Assembly, Polytrafluoroethyloe ne, Para-Aramid Reinforced, 3000 psi, 275°F, Heavy Duty, Aircraft Hydraulic Systems, and shall be used to identify... |
| << Prev | Next >> |